Pomona Electronics Jacks, Plugs MDP-1

Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Brown
Request a Quote Datasheet
Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Brown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-2248-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-2248-ND
Jacks, Plugs 501-2248-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless Brown

Banana Plug, Double, Stackable Connector Standard Banana Solderless Brown

Buy Now Datasheet
Jacks, Plugs - MDP-1 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
MDP-1
Jacks, Plugs MDP-1
CONN DBL BAN PLUG STACK SLDRLESS

CONN DBL BAN PLUG STACK SLDRLESS

Supplier's Site Datasheet
DBL BANANA PLUG (BROWN) - 70197876 - Allied Electronics, Inc.
Fort Worth, TX, USA
DBL BANANA PLUG (BROWN)
70197876
DBL BANANA PLUG (BROWN) 70197876
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality. Set screws secure wire. Simplifies cable construction or component mounting. Accepts cables to 0.22 in. (5.59 mm) dia. max., (14-22 AWG wire). Material : Banana Plug/Jack: brass; Spring : heat treated beryllium copper; Finish : nickel plating. Rating: 5000 VDC, 15 A, +122°F (+50°C) (Model 4898, +302°\u730 ?F (+150°C) Max.)

Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Set screws secure wire. Simplifies cable construction or component mounting. Accepts cables to 0.22 in. (5.59 mm) dia. max., (14-22 AWG wire). Material : Banana Plug/Jack: brass; Spring : heat treated
beryllium copper; Finish : nickel plating.

  • Rating: 5000 VDC, 15 A, +122°F (+50°C) (Model 4898, +302°\u730 ?F (+150°C) Max.)
Supplier's Site
Banana Plug, 15A, Screw, Brown; Gender Pomona - 94F289 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Screw, Brown; Gender Pomona
94F289
Banana Plug, 15A, Screw, Brown; Gender Pomona 94F289
BANANA PLUG, 15A, SCREW, BROWN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Brass; Product Range:MDP Series RoHS Compliant: Yes

BANANA PLUG, 15A, SCREW, BROWN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Brass; Product Range:MDP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2248-ND MDP-1 70197876 94F289
Product Name Jacks, Plugs Jacks, Plugs DBL BANANA PLUG (BROWN) Banana Plug, 15A, Screw, Brown; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
BNC T-Adapter: Female, Male, Female - SALE-9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details