Pomona Electronics Jacks, Plugs MDP-8

Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Gray
Request a Quote Datasheet
Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-2250-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-2250-ND
Jacks, Plugs 501-2250-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless Gray

Banana Plug, Double, Stackable Connector Standard Banana Solderless Gray

Buy Now Datasheet
Double Banana Plug, Nickel plated, Gray - 70197204 - Allied Electronics, Inc.
Fort Worth, TX, USA
Double Banana Plug, Nickel plated, Gray
70197204
Double Banana Plug, Nickel plated, Gray 70197204
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality. Set screws secure wire. Simplifies cable construction or component mounting. Accepts cables to 0.22 in. (5.59 mm) dia. max., (14-22 AWG wire). Material : Banana Plug/Jack: brass; Spring : heat treated beryllium copper; Finish : nickel plating. Rating: 5000 VDC, 15 A, +122°F (+50°C) (Model 4898, +302°\u730 ?F (+150°C) Max.)

Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Set screws secure wire. Simplifies cable construction or component mounting. Accepts cables to 0.22 in. (5.59 mm) dia. max., (14-22 AWG wire). Material : Banana Plug/Jack: brass; Spring : heat treated
beryllium copper; Finish : nickel plating.

  • Rating: 5000 VDC, 15 A, +122°F (+50°C) (Model 4898, +302°\u730 ?F (+150°C) Max.)
Supplier's Site
Jacks, Plugs - MDP-8 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
MDP-8
Jacks, Plugs MDP-8
CONN DBL BAN PLUG STACK SLDRLESS

CONN DBL BAN PLUG STACK SLDRLESS

Supplier's Site Datasheet
Banana Plug, 15A, Screw, Gray; Gender Pomona - 70B7274 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Screw, Gray; Gender Pomona
70B7274
Banana Plug, 15A, Screw, Gray; Gender Pomona 70B7274
BANANA PLUG, 15A, SCREW, GRAY; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Beryllium Copper; Body Material:BrassRoHS Compliant: Yes

BANANA PLUG, 15A, SCREW, GRAY; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Beryllium Copper; Body Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2250-ND 70197204 MDP-8 70B7274
Product Name Jacks, Plugs Double Banana Plug, Nickel plated, Gray Jacks, Plugs Banana Plug, 15A, Screw, Gray; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Contacts - 115321G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-109-607-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers