PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=4.2mm, Key A,30μin Au Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT420A01001
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=4.2mm, Key A,30u" Au Plating / Reel
M2 RA A KEY 420H / AMPHENOL FCI
CONN M.2 FMALE 67POS 0.020 GOLD
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MDT420A01001 | MDT420A01001 | MDT420A01001TR-ND | 45AC0488 | MDT420A01001 |
| Product Name | PCIE M.2 | Card Edge Connectors | Edgeboard Connectors | Pcie M.2 Connectors, Storage And Server Connector, P=0.5Mm, H=4.2Mm, Key A,30U" Au Plating / Reel Amphenol Communications Solutions | Edgeboard Connectors |
| Connector Type | Card Edge Connector | ||||
| Gender | Female / Jack | ||||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |