Amphenol Corporation PCIE M.2 MDT180M03001

Description
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=1.8mm, Key M, Gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT180M03001
Request a Quote Datasheet
Description
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=1.8mm, Key M, Gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT180M03001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCIE M.2 - MDT180M03001 - Amphenol Communications Solutions
Nashua, NH, United States
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=1.8mm, Key M, Gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT180M03001

PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=1.8mm, Key M, Gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT180M03001

Supplier's Site Datasheet
Edgeboard Connectors - MDT180M03001DKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
MDT180M03001DKR-ND
Edgeboard Connectors MDT180M03001DKR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - MDT180M03001TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
MDT180M03001TR-ND
Edgeboard Connectors MDT180M03001TR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - MDT180M03001CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
MDT180M03001CT-ND
Edgeboard Connectors MDT180M03001CT-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
MDT180M03001
Card Edge Connectors MDT180M03001
M.2 R/A M Key 1.80H

M.2 R/A M Key 1.80H

Buy Now
Cardedge Conn, Mini Pcie, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions - 27AJ3763 - Newark, An Avnet Company
Chicago, IL, United States
Cardedge Conn, Mini Pcie, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions
27AJ3763
Cardedge Conn, Mini Pcie, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions 27AJ3763
CARDEDGE CONN, MINI PCIE, DUAL SIDE, 67P; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARDEDGE CONN, MINI PCIE, DUAL SIDE, 67P; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
M.2 R/a M Key 1.80H / Reel Rohs Compliant Amphenol Communications Solutions - 45AC0460 - Newark, An Avnet Company
Chicago, IL, United States
M.2 R/a M Key 1.80H / Reel Rohs Compliant Amphenol Communications Solutions
45AC0460
M.2 R/a M Key 1.80H / Reel Rohs Compliant Amphenol Communications Solutions 45AC0460
M.2 R/A M Key 1.80H / Reel RoHS Compliant: Yes

M.2 R/A M Key 1.80H / Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDT180M03001 MDT180M03001DKR-ND MDT180M03001 27AJ3763 45AC0460
Product Name PCIE M.2 Edgeboard Connectors Card Edge Connectors Cardedge Conn, Mini Pcie, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions M.2 R/a M Key 1.80H / Reel Rohs Compliant Amphenol Communications Solutions
Gender Female / Jack
Mounting Surface Mount, Right Angle Surface Mount
Contact Pitch 0.5080 mm (0.0200 inch)
Number of Contacts 67 #
Unlock Full Specs
to access all available technical data