Pomona Electronics Jacks, Plugs MDP-6

Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Blue
Request a Quote Datasheet
Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-2452-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-2452-ND
Jacks, Plugs 501-2452-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless Blue

Banana Plug, Double, Stackable Connector Standard Banana Solderless Blue

Buy Now Datasheet
Banana Plug, 15A, Screw, Blue; Gender Pomona - 30F1412 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Screw, Blue; Gender Pomona
30F1412
Banana Plug, 15A, Screw, Blue; Gender Pomona 30F1412
BANANA PLUG, 15A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

BANANA PLUG, 15A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

Supplier's Site Datasheet
Double Banana Plug, 15A, Screw, Blue; Gender Pomona - 78Y6671 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Plug, 15A, Screw, Blue; Gender Pomona
78Y6671
Double Banana Plug, 15A, Screw, Blue; Gender Pomona 78Y6671
DOUBLE BANANA PLUG, 15A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

DOUBLE BANANA PLUG, 15A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site
Jacks, Plugs - MDP-6 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
MDP-6
Jacks, Plugs MDP-6
CONN DBL BAN PLUG STACK SLDRLESS

CONN DBL BAN PLUG STACK SLDRLESS

Supplier's Site Datasheet
DBL BANANA PLUG (BLUE) - 70197875 - Allied Electronics, Inc.
Fort Worth, TX, USA
DBL BANANA PLUG (BLUE)
70197875
DBL BANANA PLUG (BLUE) 70197875
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality. Set screws secure wire. Simplifies cable construction or component mounting. Accepts cables to 0.22 in. (5.59 mm) dia. max., (14-22 AWG wire). Material : Banana Plug/Jack: brass; Spring : heat treated beryllium copper; Finish : nickel plating. Rating: 5000 VDC, 15 A, +122°F (+50°C) (Model 4898, +302°\u730 ?F (+150°C) Max.)

Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Set screws secure wire. Simplifies cable construction or component mounting. Accepts cables to 0.22 in. (5.59 mm) dia. max., (14-22 AWG wire). Material : Banana Plug/Jack: brass; Spring : heat treated
beryllium copper; Finish : nickel plating.

  • Rating: 5000 VDC, 15 A, +122°F (+50°C) (Model 4898, +302°\u730 ?F (+150°C) Max.)
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2452-ND 30F1412 78Y6671 MDP-6 70197875
Product Name Jacks, Plugs Banana Plug, 15A, Screw, Blue; Gender Pomona Double Banana Plug, 15A, Screw, Blue; Gender Pomona Jacks, Plugs DBL BANANA PLUG (BLUE)
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products