Amphenol Corporation Mini Cool Edge 0.60mm ME1014010201031

Description
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm Connectors, Storage & Server System, EDSFF, OCP 3.0,140 signal pins, SMT, Right angle ,Seating height 4.05mm., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1014010201031
Request a Quote Datasheet
Description
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm Connectors, Storage & Server System, EDSFF, OCP 3.0,140 signal pins, SMT, Right angle ,Seating height 4.05mm., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1014010201031
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Cool Edge 0.60mm - ME1014010201031 - Amphenol Communications Solutions
Nashua, NH, United States
Mini Cool Edge 0.60mm
ME1014010201031
Mini Cool Edge 0.60mm ME1014010201031
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm Connectors, Storage & Server System, EDSFF, OCP 3.0,140 signal pins, SMT, Right angle ,Seating height 4.05mm., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1014010201031

Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm Connectors, Storage & Server System, EDSFF, OCP 3.0,140 signal pins, SMT, Right angle ,Seating height 4.05mm., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1014010201031

Supplier's Site Datasheet
Edgeboard Connectors - 609-6580TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-6580TR-ND
Edgeboard Connectors 609-6580TR-ND
"140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 609-6580CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-6580CT-ND
Edgeboard Connectors 609-6580CT-ND
"140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
ME1014010201031
Card Edge Connectors ME1014010201031
EDSFF, OCP 3.0,Mini Cool Edge 0.60mm 140

EDSFF, OCP 3.0,Mini Cool Edge 0.60mm 140

Buy Now
Card Edge Conn, Dual Side, 140 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions - 64AH2346 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 140 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
64AH2346
Card Edge Conn, Dual Side, 140 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions 64AH2346
CARD EDGE CONN, DUAL SIDE, 140 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:140 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 140 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:140 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ME1014010201031 609-6580TR-ND ME1014010201031 64AH2346
Product Name Mini Cool Edge 0.60mm Edgeboard Connectors Card Edge Connectors Card Edge Conn, Dual Side, 140 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector Card Edge Connector
Geometry Right Angle Right Angle
Termination Surface Mount
Voltage Rating 29 volts
Current Rating 1.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28586-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details