Amphenol Corporation Mini Cool Edge 0.60mm ME10168434A0601

Description
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm, OCP 3.0, 168 signal pins, SMT, OCP, Straddle mount, 2.11mm PCB, 0.0mm offset, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of Mini-Cool Edge, part number ME10168434A0601
Request a Quote Datasheet
Description
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm, OCP 3.0, 168 signal pins, SMT, OCP, Straddle mount, 2.11mm PCB, 0.0mm offset, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of Mini-Cool Edge, part number ME10168434A0601
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Cool Edge 0.60mm - ME10168434A0601 - Amphenol Communications Solutions
Nashua, NH, United States
Mini Cool Edge 0.60mm
ME10168434A0601
Mini Cool Edge 0.60mm ME10168434A0601
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm, OCP 3.0, 168 signal pins, SMT, OCP, Straddle mount, 2.11mm PCB, 0.0mm offset, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of Mini-Cool Edge, part number ME10168434A0601

Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm, OCP 3.0, 168 signal pins, SMT, OCP, Straddle mount, 2.11mm PCB, 0.0mm offset, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of Mini-Cool Edge, part number ME10168434A0601

Supplier's Site Datasheet
Edgeboard Connectors - 609-ME10168434A0601-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-ME10168434A0601-ND
Edgeboard Connectors 609-ME10168434A0601-ND
"168 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"168 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Card Edge Conn, Dual Side, 168Pos; Card Edge Connector Type Amphenol Communications Solutions - 31AJ9022 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 168Pos; Card Edge Connector Type Amphenol Communications Solutions
31AJ9022
Card Edge Conn, Dual Side, 168Pos; Card Edge Connector Type Amphenol Communications Solutions 31AJ9022
CARD EDGE CONN, DUAL SIDE, 168POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:168 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 168POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:168 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ME10168434A0601 609-ME10168434A0601-ND ME10168434A0601 31AJ9022
Product Name Mini Cool Edge 0.60mm Edgeboard Connectors Card Edge Conn, Dual Side, 168Pos; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Termination Surface Mount Solder
Voltage Rating 29 volts
Current Rating 1.1 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
SATA - 10029364-111TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
4 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Quick Connects, Quick Disconnect Connectors - 36-1282-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers