Amphenol Corporation Mini Cool Edge 0.60mm ME1016813401411

Description
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm, OCP 3.0, 168 signal pins, SMT, OCP, Straddle mount, 3.00mm PCB, 0.0mm offset, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of cooledge connectors, part number ME1016813401411
Request a Quote Datasheet
Description
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm, OCP 3.0, 168 signal pins, SMT, OCP, Straddle mount, 3.00mm PCB, 0.0mm offset, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of cooledge connectors, part number ME1016813401411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Cool Edge 0.60mm - ME1016813401411 - Amphenol Communications Solutions
Nashua, NH, United States
Mini Cool Edge 0.60mm
ME1016813401411
Mini Cool Edge 0.60mm ME1016813401411
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm, OCP 3.0, 168 signal pins, SMT, OCP, Straddle mount, 3.00mm PCB, 0.0mm offset, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of cooledge connectors, part number ME1016813401411

Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm, OCP 3.0, 168 signal pins, SMT, OCP, Straddle mount, 3.00mm PCB, 0.0mm offset, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of cooledge connectors, part number ME1016813401411

Supplier's Site Datasheet
Edge Connectors - 2624603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2624603
Edge Connectors 2624603
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Edge Connectors - 2624603P - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2624603P
Edge Connectors 2624603P
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Edge Connectors - 2624602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2624602
Edge Connectors 2624602
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Edgeboard Connectors - 609-ME1016813401411-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-ME1016813401411-ND
Edgeboard Connectors 609-ME1016813401411-ND
"168 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"168 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 168Pos; Card Edge Connector Type Amphenol Communications Solutions - 31AJ9020 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 168Pos; Card Edge Connector Type Amphenol Communications Solutions
31AJ9020
Card Edge Conn, Dual Side, 168Pos; Card Edge Connector Type Amphenol Communications Solutions 31AJ9020
CARD EDGE CONN, DUAL SIDE, 168POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:168 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 168POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:168 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number ME1016813401411 2624603 609-ME1016813401411-ND 31AJ9020
Product Name Mini Cool Edge 0.60mm Edge Connectors Edgeboard Connectors Card Edge Conn, Dual Side, 168Pos; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector Card Edge Connector
Termination Surface Mount Solder
Voltage Rating 29 volts
Current Rating 1.1 amps
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-ML2G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
PCB Sockets - 2514321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
D-Sub Connector Assemblies - 2262-A29400-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PC Pin, Single Post Connectors - 36-1231-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers