Pomona Electronics Jacks, Plugs MDP-4

Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Yellow
Request a Quote Datasheet
Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1570-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1570-ND
Jacks, Plugs 501-1570-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless Yellow

Banana Plug, Double, Stackable Connector Standard Banana Solderless Yellow

Buy Now Datasheet
Banana Plug, 15A, Screw, Yellow; Gender Pomona - 70B1828 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Screw, Yellow; Gender Pomona
70B1828
Banana Plug, 15A, Screw, Yellow; Gender Pomona 70B1828
BANANA PLUG, 15A, SCREW, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper; Colour:Yellow RoHS Compliant: Yes

BANANA PLUG, 15A, SCREW, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Double Banana Plug, Nickel plated, Yellow - 70197201 - Allied Electronics, Inc.
Fort Worth, TX, USA
Double Banana Plug, Nickel plated, Yellow
70197201
Double Banana Plug, Nickel plated, Yellow 70197201
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality. Set screws secure wire. Simplifies cable construction or component mounting. Accepts cables to 0.22 in. (5.59 mm) dia. max., (14-22 AWG wire). Material : Banana Plug/Jack: brass; Spring : heat treated beryllium copper; Finish : nickel plating. Rating: 5000 VDC, 15 A, +122°F (+50°C) (Model 4898, +302°\u730 ?F (+150°C) Max.)

Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Set screws secure wire. Simplifies cable construction or component mounting. Accepts cables to 0.22 in. (5.59 mm) dia. max., (14-22 AWG wire). Material : Banana Plug/Jack: brass; Spring : heat treated
beryllium copper; Finish : nickel plating.

  • Rating: 5000 VDC, 15 A, +122°F (+50°C) (Model 4898, +302°\u730 ?F (+150°C) Max.)
Supplier's Site
Jacks, Plugs - MDP-4 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
MDP-4
Jacks, Plugs MDP-4
CONN DBL BAN PLUG STACK SLDRLESS

CONN DBL BAN PLUG STACK SLDRLESS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1570-ND 70B1828 70197201 MDP-4
Product Name Jacks, Plugs Banana Plug, 15A, Screw, Yellow; Gender Pomona Double Banana Plug, Nickel plated, Yellow Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products