PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=8.5mm, Key M, 30μin Gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT850M01501
"75 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
"75 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
"75 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
Amphenol Communications Solutions
Amphenol Communications Solutions
CONN M.2 FMALE 75POS 0.020 GOLD
CARD EDGE CONN, DUAL SIDE, 67 POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes
CARD EDGE CONN, DUAL SIDE, 67 POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MDT850M01501 | 609-MDT850M01501CT-ND | 2440442 | MDT850M01501 | 50AJ0452 |
| Product Name | PCIE M.2 | Edgeboard Connectors | Edge Connectors | Edgeboard Connectors | Card Edge Conn, Dual Side, 67 Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions |
| Termination | Surface Mount | Solder | Solder | ||
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount | ||
| Contact Pitch | 0.5080 mm (0.0200 inch) |