Amphenol Corporation PCIE M.2 MDT670M01501

Description
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=6.7mm, Key M, 30μin Gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part number MDT670M01501
Request a Quote Datasheet
Description
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=6.7mm, Key M, 30μin Gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part number MDT670M01501
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCIE M.2 - MDT670M01501 - Amphenol Communications Solutions
Nashua, NH, United States
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=6.7mm, Key M, 30μin Gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part number MDT670M01501

PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=6.7mm, Key M, 30μin Gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part number MDT670M01501

Supplier's Site Datasheet
Edgeboard Connectors - 609-MDT670M01501CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-MDT670M01501CT-ND
Edgeboard Connectors 609-MDT670M01501CT-ND
"75 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"75 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 609-MDT670M01501TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-MDT670M01501TR-ND
Edgeboard Connectors 609-MDT670M01501TR-ND
"75 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"75 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 609-MDT670M01501DKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-MDT670M01501DKR-ND
Edgeboard Connectors 609-MDT670M01501DKR-ND
"75 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"75 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 67Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions - 77AJ8494 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 67Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions
77AJ8494
Card Edge Conn, Dual Side, 67Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions 77AJ8494
CARD EDGE CONN, DUAL SIDE, 67POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder

CARD EDGE CONN, DUAL SIDE, 67POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number MDT670M01501 609-MDT670M01501CT-ND 77AJ8494
Product Name PCIE M.2 Edgeboard Connectors Card Edge Conn, Dual Side, 67Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions
Gender Female / Jack
Mounting Surface Mount Surface Mount
Contact Pitch 0.5080 mm (0.0200 inch)
Number of Contacts 75 #
Unlock Full Specs
to access all available technical data