ITT Cannon D-Sub Connector Assemblies MDM-9SSP

Description
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - MDM-9SSP-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
MDM-9SSP-ND
D-Sub Connector Assemblies MDM-9SSP-ND
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector

9 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Micro D Sub Conn, Socket, 9Pos, Panel; D Sub Connector Type Itt Cannon - 38P3548 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Conn, Socket, 9Pos, Panel; D Sub Connector Type Itt Cannon
38P3548
Micro D Sub Conn, Socket, 9Pos, Panel; D Sub Connector Type Itt Cannon 38P3548
MICRO D SUB CONN, SOCKET, 9POS, PANEL; D Sub Connector Type:Micro D; Gender:Socket; Product Range:MDM Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Panel Mount

MICRO D SUB CONN, SOCKET, 9POS, PANEL; D Sub Connector Type:Micro D; Gender:Socket; Product Range:MDM Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Panel Mount

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MDM-9SSP-ND 38P3548
Product Name D-Sub Connector Assemblies Micro D Sub Conn, Socket, 9Pos, Panel; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data