Pomona Electronics Jacks, Plugs MDP-5

Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Green
Request a Quote Datasheet
Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-2464-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-2464-ND
Jacks, Plugs 501-2464-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless Green

Banana Plug, Double, Stackable Connector Standard Banana Solderless Green

Buy Now Datasheet
Double Banana Plug, Nickel plated, Green - 70197202 - Allied Electronics, Inc.
Fort Worth, TX, USA
Double Banana Plug, Nickel plated, Green
70197202
Double Banana Plug, Nickel plated, Green 70197202
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality. Set screws secure wire. Simplifies cable construction or component mounting. Accepts cables to 0.22 in. (5.59 mm) dia. max., (14-22 AWG wire). Material : Banana Plug/Jack: brass; Spring : heat treated beryllium copper; Finish : nickel plating. Rating: 5000 VDC, 15 A, +122°F (+50°C) (Model 4898, +302°\u730 ?F (+150°C) Max.)

Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Set screws secure wire. Simplifies cable construction or component mounting. Accepts cables to 0.22 in. (5.59 mm) dia. max., (14-22 AWG wire). Material : Banana Plug/Jack: brass; Spring : heat treated
beryllium copper; Finish : nickel plating.

  • Rating: 5000 VDC, 15 A, +122°F (+50°C) (Model 4898, +302°\u730 ?F (+150°C) Max.)
Supplier's Site
Banana Plug, 15A, Screw, Green; Gender Pomona - 94F1607 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Screw, Green; Gender Pomona
94F1607
Banana Plug, 15A, Screw, Green; Gender Pomona 94F1607
BANANA PLUG, 15A, SCREW, GREEN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper; Colour:Green RoHS Compliant: Yes

BANANA PLUG, 15A, SCREW, GREEN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2464-ND 70197202 94F1607
Product Name Jacks, Plugs Double Banana Plug, Nickel plated, Green Banana Plug, 15A, Screw, Green; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products