Pomona Electronics Jacks, Plugs MDP-S-0

Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet
Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1073-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1073-ND
Jacks, Plugs 501-1073-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless Black

Banana Plug, Double, Stackable Connector Standard Banana Solderless Black

Buy Now Datasheet
Banana Connectors - 2049271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
2049271
Banana Connectors 2049271
Fluke MDP-S-0 Banana Plug

Fluke MDP-S-0 Banana Plug

Supplier's Site
Banana Plug, Double With Shorting Bar, Black - 70197127 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug, Double With Shorting Bar, Black
70197127
Banana Plug, Double With Shorting Bar, Black 70197127
Double banana jack — 4.22 mm (0.166) dia., brass, nickel-plated. Double banana plug, spring — One piece heat treated beryllium copper, nickel-plated. Fits standard 4.22 mm (0.166) dia. banana jack. Banana plug internally shorted with #18 AWG wire. Banana jacks provide top stackup. Cross holes 4.22 mm (0.166) dia. in body provide side stackup connections. ABS Insulation.

Double banana jack — 4.22 mm (0.166) dia., brass, nickel-plated. Double banana plug, spring — One piece heat treated beryllium copper, nickel-plated. Fits standard 4.22 mm (0.166) dia. banana jack.
Banana plug internally shorted with #18 AWG wire. Banana jacks provide top stackup. Cross holes 4.22 mm (0.166) dia. in body provide side stackup connections. ABS Insulation.

Supplier's Site
Double Banana Plug, Shorted, 15A, Screw, Black; Gender Pomona - 06M7344 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Plug, Shorted, 15A, Screw, Black; Gender Pomona
06M7344
Double Banana Plug, Shorted, 15A, Screw, Black; Gender Pomona 06M7344
DOUBLE BANANA PLUG, SHORTED, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Colour:BlackRoHS Compliant: Yes

DOUBLE BANANA PLUG, SHORTED, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - MDP-S-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
MDP-S-0
Jacks, Plugs MDP-S-0
CONN DBL BAN PLUG STACK SLDRLESS

CONN DBL BAN PLUG STACK SLDRLESS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1073-ND 2049271 70197127 06M7344 MDP-S-0
Product Name Jacks, Plugs Banana Connectors Banana Plug, Double With Shorting Bar, Black Double Banana Plug, Shorted, 15A, Screw, Black; Gender Pomona Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Contact Size (AWG) 18 AWG 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products