Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm Connectors, Storage & Server System, OCP 3.0,168 signal pins, SMT, OCP, Straddle mount, 2.36mmPCB, 0.0mm offset., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1016813401201
OCP 3.0,Mini Cool Edge 0.60mm 168 signal
"168 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
CARD EDGE CONN, DUAL, 168POS, STRADDLE; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:168 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ME1016813401201 | ME1016813401201 | 609-ME1016813401201-ND | 64AH2353 |
| Product Name | Mini Cool Edge 0.60mm | Card Edge Connectors | Edgeboard Connectors | Card Edge Conn, Dual, 168Pos, Straddle; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | Card Edge Connector | |
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 29 volts | |||
| Current Rating | 1.1 amps | |||
| Gender | Female / Jack |