Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm 168 signal pins, SMT, OCP, Straddle mount, 2.55mm PCB, 0.0mm offset, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1016833401B01
MINI COOL EDGE 0.60MM 168 SIGNAL
CARD CONN, DUAL SIDE, 168POS, STRADDLE; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:168 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ME1016833401B01 | 609-ME1016833401B01-ND | 62AK0379 |
| Product Name | Mini Cool Edge 0.60mm | Edgeboard Connectors | Card Conn, Dual Side, 168Pos, Straddle; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | |
| Termination | Surface Mount | ||
| Voltage Rating | 29 volts | ||
| Current Rating | 1.1 amps | ||
| Gender | Female / Jack |