.101" MICRO JACK, 2-conductor, right-angle solder lugs and #10-48 threaded bushing for chassis/panel mount. Mounts in .203 inch diameter hole in chassis/panels up to .063 inches thick
Extremely small, rugged, shunted Micro-Jax® 2-conductor jack is 1/4 the size of a standard phone jack and weighs less than 1/20 ounce. Can be wired for open or closed circuit operation. Internally keyed insulators interlock all parts and tip springs grip mating plugs positively. Mates with Switchcraft Micro-Plug® phone plugs. Jacks mount through .190 inch diameter hole in chassis/panels up to .093 inches thick. For insulated mounting, a .281 inch diameter hole and .050 inch maximum panel thickness applies.
"2.46mm ID (0.097"") Phone Jack Mono Connector Solder Eyelet(s)"
| Switchcraft, Inc. | Conxall Corporation | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MDSL2ARA | MDSL2ARA | MDSL2ARA | SC1045-ND | 81F493 |
| Product Name | .101" Micro Jack | Audio & Video Connectors | Audio Connectors | Micro D Jax, Rohs Switchcraft/conxall | |
| Connector Type | Audio / Video | Audio / Video | Phone Jack | Micro Connector and Nano Connector | |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight |