Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm, OCP 3.0, 168 signal pins, SMT, OCP, Straddle mount, 2.794mm PCB, 0.0mm offset, Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of cooledge connectors, part number ME10168334B2A01
"168 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
Standard Card Edge Connectors Mini Cool Edge 060mm OCP 30 168 pins SMT OCP Straddle mount 2794mm PCB Product overview: ME10168334B2A01 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-ME10168334B2A01 can be used for catalog matching and distributor lookup.
CARD EDGE CONN, DUAL SIDE, 168POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:168 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ME10168334B2A01 | 609-ME10168334B2A01-ND | 429-ME10168334B2A01 | 31AJ9021 |
| Product Name | Mini Cool Edge 0.60mm | Edgeboard Connectors | Electronic Connector | Card Edge Conn, Dual Side, 168Pos; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | ||
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 29 volts | 12 volts | ||
| Current Rating | 1.1 amps | 1.1 amps | ||
| Gender | Female / Jack |