Amphenol Corporation Mini Cool Edge 0.60mm ME1014013401201

Description
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm Connectors, Storage & Server System, Gen Z,EDSFF,OCP 3.0,140 signal pins, SMT,Straddle mount, 2.36mm PCB,0.0mm offset ., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1014013401201
Request a Quote Datasheet
Description
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm Connectors, Storage & Server System, Gen Z,EDSFF,OCP 3.0,140 signal pins, SMT,Straddle mount, 2.36mm PCB,0.0mm offset ., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1014013401201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Cool Edge 0.60mm - ME1014013401201 - Amphenol Communications Solutions
Nashua, NH, United States
Mini Cool Edge 0.60mm
ME1014013401201
Mini Cool Edge 0.60mm ME1014013401201
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm Connectors, Storage & Server System, Gen Z,EDSFF,OCP 3.0,140 signal pins, SMT,Straddle mount, 2.36mm PCB,0.0mm offset ., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1014013401201

Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm Connectors, Storage & Server System, Gen Z,EDSFF,OCP 3.0,140 signal pins, SMT,Straddle mount, 2.36mm PCB,0.0mm offset ., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1014013401201

Supplier's Site Datasheet
Edgeboard Connectors - 609-ME1014013401201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-ME1014013401201-ND
Edgeboard Connectors 609-ME1014013401201-ND
"140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
ME1014013401201
Card Edge Connectors ME1014013401201
OCP 3.0,Mini Cool Edge 0.60mm 140 signal

OCP 3.0,Mini Cool Edge 0.60mm 140 signal

Buy Now
Card Edge Conn, Dual, 140Pos, Straddle; Card Edge Connector Type Amphenol Communications Solutions - 64AH2348 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 140Pos, Straddle; Card Edge Connector Type Amphenol Communications Solutions
64AH2348
Card Edge Conn, Dual, 140Pos, Straddle; Card Edge Connector Type Amphenol Communications Solutions 64AH2348
CARD EDGE CONN, DUAL, 140POS, STRADDLE; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:140 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 140POS, STRADDLE; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:140 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ME1014013401201 609-ME1014013401201-ND ME1014013401201 64AH2348
Product Name Mini Cool Edge 0.60mm Edgeboard Connectors Card Edge Connectors Card Edge Conn, Dual, 140Pos, Straddle; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector Card Edge Connector
Termination Surface Mount Solder
Voltage Rating 29 volts
Current Rating 1.1 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - 103675-8-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 34 #
View Details
PCB Headers - 1224727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details