PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=4.2mm, Key E,15μin Au Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT420E02001
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
PCI Express / PCI Connectors PCIe M2 Connectors P=05mm H=42mm Key E 15μin Au Plating Product overview: MDT420E02001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-MDT420E02001 can be used for catalog matching and distributor lookup.
M.2 R/A E Key 4.20H / Reel RoHS Compliant: Yes
CARDEDGE CONN, MINI PCIE, DUAL SIDE, 67P; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MDT420E02001 | MDT420E02001-ND | 345-MDT420E02001 | MDT420E02001 | 45AC0502 | 27AJ3777 |
| Product Name | PCIE M.2 | Edgeboard Connectors | Electronic Connector | Card Edge Connectors | M.2 R/a E Key 4.20H / Reel Rohs Compliant Amphenol Communications Solutions | Cardedge Conn, Mini Pcie, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions |
| Gender | Female / Jack | |||||
| Mounting | Surface Mount, Right Angle | Surface Mount | ||||
| Contact Pitch | 0.5080 mm (0.0200 inch) | |||||
| Number of Contacts | 67 # | |||||
| Voltage Rating | 50 volts |