Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1R50BSS70

Description
1.5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1R50BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R50BSS70-ND
Through Hole Resistors RWR81S1R50BSS70-ND
1.5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.5 OHM 1W 0.1% WW AXIAL - RWR81S1R50BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1W 0.1% WW AXIAL
RWR81S1R50BSS70
RES 1.5 OHM 1W 0.1% WW AXIAL RWR81S1R50BSS70
RES 1.5ohm 1W 0.1% WW AXIAL

RES 1.5ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1R50BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R50BSS70
Wirewound Resistors 3110-RWR81S1R50BSS70
EGS-1-80 1.5 .1% RWR81S1R50BS S70

EGS-1-80 1.5 .1% RWR81S1R50BS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1R50BSS70-ND RWR81S1R50BSS70 3110-RWR81S1R50BSS70
Product Name Through Hole Resistors RES 1.5 OHM 1W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details