Vishay Intertechnology, Inc. RES 1.47 OHM 1W 1% WW AXIAL RWR81S1R47FSS70

Description
RES 1.47ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.47ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47 OHM 1W 1% WW AXIAL - RWR81S1R47FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 1W 1% WW AXIAL
RWR81S1R47FSS70
RES 1.47 OHM 1W 1% WW AXIAL RWR81S1R47FSS70
RES 1.47ohm 1W 1% WW AXIAL

RES 1.47ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1R47FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R47FSS70-ND
Through Hole Resistors RWR81S1R47FSS70-ND
1.47 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.47 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1R47FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R47FSS70
Wirewound Resistors 3110-RWR81S1R47FSS70
EGS-1-80 1.47 1% RWR81S1R47FS S70

EGS-1-80 1.47 1% RWR81S1R47FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1R47FSS70 RWR81S1R47FSS70-ND 3110-RWR81S1R47FSS70
Product Name RES 1.47 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.47 ohms 1.47 ohms 1.47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details