Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1R47FRS70

Description
1.47 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.47 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1R47FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R47FRS70-ND
Through Hole Resistors RWR81S1R47FRS70-ND
1.47 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.47 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.47 OHM 1W 1% WW AXIAL - RWR81S1R47FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 1W 1% WW AXIAL
RWR81S1R47FRS70
RES 1.47 OHM 1W 1% WW AXIAL RWR81S1R47FRS70
RES 1.47ohm 1W 1% WW AXIAL

RES 1.47ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1R47FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R47FRS70
Wirewound Resistors 3110-RWR81S1R47FRS70
EGS-1-80 1.47 1% RWR81S1R47FR S70

EGS-1-80 1.47 1% RWR81S1R47FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1R47FRS70-ND RWR81S1R47FRS70 3110-RWR81S1R47FRS70
Product Name Through Hole Resistors RES 1.47 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.47 ohms 1.47 ohms 1.47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details