Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1R47FRS73

Description
1.47 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.47 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1R47FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R47FRS73-ND
Through Hole Resistors RWR81S1R47FRS73-ND
1.47 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.47 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1R47FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R47FRS73
Wirewound Resistors 3110-RWR81S1R47FRS73
EGS-1-80 1.47 1% RWR81S1R47FR S73

EGS-1-80 1.47 1% RWR81S1R47FR S73

Supplier's Site Datasheet
RES 1.47 OHM 1W 1% WW AXIAL - RWR81S1R47FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 1W 1% WW AXIAL
RWR81S1R47FRS73
RES 1.47 OHM 1W 1% WW AXIAL RWR81S1R47FRS73
RES 1.47ohm 1W 1% WW AXIAL

RES 1.47ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1R47FRS73-ND 3110-RWR81S1R47FRS73 RWR81S1R47FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 1.47 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.47 ohms 1.47 ohms 1.47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details