STMicroelectronics, Inc. Automotive Schottky 40 V 1 A Diode and Rectifier STPS1L40AY

Description
Automotive 40 V, 1 A Low Drop Power Schottky Rectifier Product overview: STPS1L40AY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L40AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 40 V, 1 A Low Drop Power Schottky Rectifier Product overview: STPS1L40AY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L40AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 40 V 1 A Diode and Rectifier - 280-STPS1L40AY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 40 V 1 A Diode and Rectifier
280-STPS1L40AY
Automotive Schottky 40 V 1 A Diode and Rectifier 280-STPS1L40AY
Automotive 40 V, 1 A Low Drop Power Schottky Rectifier Product overview: STPS1L40AY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L40AY can be used for catalog matching and distributor lookup.

Automotive 40 V, 1 A Low Drop Power Schottky Rectifier Product overview: STPS1L40AY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS1L40AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS1L40AY - 1103757-STPS1L40AY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS1L40AY
1103757-STPS1L40AY
Diodes, Rectifiers - Single - STPS1L40AY 1103757-STPS1L40AY
Manufacturer: STMicroelectronics Win Source Part Number: 1103757-STPS1L40AY Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 35μA @ 40V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA (DO-214AC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103757-STPS1L40AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 35μA @ 40V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 497-12286-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12286-2-ND
Single Diodes 497-12286-2-ND
Diode Schottky 40V 1A Surface Mount SMA (DO-214AC)

Diode Schottky 40V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 497-12286-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12286-1-ND
Single Diodes 497-12286-1-ND
Diode Schottky 40V 1A Surface Mount SMA (DO-214AC)

Diode Schottky 40V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 497-12286-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12286-6-ND
Single Diodes 497-12286-6-ND
Diode Schottky 40V 1A Surface Mount SMA (DO-214AC)

Diode Schottky 40V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1893967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1893967
Schottky Diodes & Rectifiers 1893967
STMicroelectronics, STPS1L40AY

STMicroelectronics, STPS1L40AY

Supplier's Site
Schottky Diodes & Rectifiers - 1894488P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894488P
Schottky Diodes & Rectifiers 1894488P
STMicroelectronics, STPS1L40AY

STMicroelectronics, STPS1L40AY

Supplier's Site
Schottky Diodes & Rectifiers - 1894488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894488
Schottky Diodes & Rectifiers 1894488
STMicroelectronics, STPS1L40AY

STMicroelectronics, STPS1L40AY

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS1L40AY
Schottky Diodes & Rectifiers STPS1L40AY
Schottky Diodes & Rectifiers Auto pwr Schottky 1A 40V VRRM 0.42VF

Schottky Diodes & Rectifiers Auto pwr Schottky 1A 40V VRRM 0.42VF

Buy Now Datasheet
DIODE SCHOTTKY 40V 1A SMA - 761-STPS1L40AY - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 1A SMA
761-STPS1L40AY
DIODE SCHOTTKY 40V 1A SMA 761-STPS1L40AY
DIODE SCHOTTKY 40V 1A SMA

DIODE SCHOTTKY 40V 1A SMA

Supplier's Site
Single Diodes - STPS1L40AY - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS1L40AY
Single Diodes STPS1L40AY
DIODE SCHOTTKY 40V 1A SMA

DIODE SCHOTTKY 40V 1A SMA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS1L40AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS1L40AY
Discrete Semiconductor Products - Diodes - Rectifiers STPS1L40AY
DIODE SCHOTTKY 40V 1A SMA

DIODE SCHOTTKY 40V 1A SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-STPS1L40AY 1103757-STPS1L40AY 497-12286-2-ND 1893967 1894488P STPS1L40AY 761-STPS1L40AY STPS1L40AY STPS1L40AY
Product Name Automotive Schottky 40 V 1 A Diode and Rectifier Diodes, Rectifiers - Single - STPS1L40AY Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 1A SMA Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMA; SMA (DO-214AC) Do-214ac (sma) DO-214AC SMA SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data