45 V, 15 A dual Power Schottky Rectifier Product overview: STPS1545CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 15 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS1545CR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Manufacturer: STMicroelectronics
Win Source Part Number: 053957-STPS1545CR
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 7.5A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: I2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
DIODE ARRAY SCHOTTKY 45V I2PAK
DIODE ARR SCHOTT 45V 7.5A I2PAK
DIODE ARRAY SCHOTTKY 45V I2PAK
Schottky Diodes & Rectifiers Pwr SCHOTTKY RECTIFIER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-STPS1545CR | 497-12628-5-ND | 053957-STPS1545CR | 761-STPS1545CR | STPS1545CR | STPS1545CR | 57P1630 | STPS1545CR |
| Product Name | Dual Schottky 45 V 15 A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - STPS1545CR | DIODE ARRAY SCHOTTKY 45V I2PAK | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | TO-262-3 Long Leads, I2PAK, TO-262AA | I2PAK | D2PAK; TO-262-3 Long Leads, I2Pak, TO-262AA | TO-262-3 Long Leads, I²Pak, TO-262AA | I2PAK | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 7.5 amps | |||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Arrangement | Common Catode | Common Catode |