Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1102465-FST100200
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 50A
Current - Reverse Leakage @ Vr: 1mA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 50A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-249AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 40
SCHOTTKY RECTIFIER MODULES, 100A, 200V, TO-249AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:100A; Forward Voltage Max:920mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-249AB RoHS Compliant: Yes
DIODE SCHOTTKY 200V 50A TO249AB
Schottky Diodes & Rectifiers 200V 100A Standard
DIODE MOD SCHOT 200V 50A TO249AB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1102465-FST100200 | 29X7052 | 347-FST100200 | FST100200 | FST100200 | FST100200 |
| Product Name | Diodes, Rectifiers - Arrays - FST100200 | Schottky Rectifier Modules, 100A, 200V, To-249Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor | DIODE SCHOTTKY 200V 50A TO249AB | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier ,200V,100A,Standard,TO-249AB |
| Diode Type | Schottky; Schottky | |||||
| Life Cycle Stage | Active | Active | Active | |||
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts | 0.9200 volts | ||
| VR | 200 volts | |||||
| IR | 1 mA |