Manufacturer: IXYS
Win Source Part Number: 772597-DFE10I600PM
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack, Isolated Tab
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220ACFP
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): RF1005TF6S; RF1005TF6SFH; RF1005TF6SFHC9; DFE10I600PM;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Diode Standard 600V 10A Through Hole TO-220ACFP
DIODE GP 600V 10A TO220ACFP
DIODE GEN PURP 600V 10A TO220FP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 772597-DFE10I600PM | DFE10I600PM-ND | DFE10I600PM | 401-DFE10I600PM | DFE10I600PM |
| Product Name | Diodes, Rectifiers - Single - DFE10I600PM | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 600V 10A TO220FP | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.0200 mA | 0.0200 mA | |||
| trr | 35 ns |