Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1122037-1N5831
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 25A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-4
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: DO-203AA, DO-4, Stud
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 1N5831
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 580mV at 25A
Current - Reverse Leakage at Vr: 2mA at 20V
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE SCHOTTKY 35V 25A DO4
Schottky Diodes & Rectifiers 35V - 25A Schottky Rectifier
SCHOTTKY RECTIFIER, 35V, 25A, DO-203AA; Repetitive Peak Reverse Voltage:35V; Average Forward Current:25A; Forward Voltage Max:580mV; Diode Module Configuration:Single
Schottky Diodes & Rectifiers 35V - 25A Schottky Rectifier
| Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1122037-1N5831 | 1N5831 | 1N5831 | 1N5831 | 06W4304 | 347-1N5831 |
| Product Name | Diodes, Rectifiers - Single - 1N5831 | Schottky Rectifier ,35V,25A,Forward,DO-4 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 35V, 25A, Do-203Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor | Schottky Diodes & Rectifiers 35V - 25A Schottky Rectifier |
| VF | 0.5800 volts | 0.5800 volts | 0.5800 volts | 0.5800 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | DO-4 | DO-4; DO-4 | DO-4; DO-4 | DO-4; DO-203AA, DO-4, Stud | ||
| Life Cycle Stage | Active | Active | ||||
| Rectifier Configuration / Technology | Schottky |