WeEn Semiconductors Diodes, Rectifiers - Arrays - BYV410-600,127 BYV410-600,127

Description
Rectifier Diode, 1 Phase, 2 Element, 600V V(RRM), Silicon, TO-220AB
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 2 Element, 600V V(RRM), Silicon, TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BYV410-600,127 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 600V V(RRM), Silicon, TO-220AB

Rectifier Diode, 1 Phase, 2 Element, 600V V(RRM), Silicon, TO-220AB

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BYV410-600,127 - 1025651-BYV410-600,127 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYV410-600,127
1025651-BYV410-600,127
Diodes, Rectifiers - Arrays - BYV410-600,127 1025651-BYV410-600,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 1025651-BYV410-600,1 27 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 2.1V @ 10A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1025651-BYV410-600,127
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.1V @ 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Diode Arrays - 1740-1414-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1740-1414-ND
Diode Arrays 1740-1414-ND
Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
600V 20A Diode and Rectifier
286-BYV410-600,127
600V 20A Diode and Rectifier 286-BYV410-600,127
DIODE ARRAY GP 600V 20A TO220AB Product overview: BYV410-600,127 from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV410-600,127 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 20A TO220AB Product overview: BYV410-600,127 from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV410-600,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYV410-600,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYV410-600,127
Discrete Semiconductor Products - Diodes - Rectifiers BYV410-600,127
DIODE ARRAY GP 600V 20A TO220AB

DIODE ARRAY GP 600V 20A TO220AB

Supplier's Site
DIODE ARRAY GP 600V 20A TO220AB - 887-BYV410-600,127 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 600V 20A TO220AB
887-BYV410-600,127
DIODE ARRAY GP 600V 20A TO220AB 887-BYV410-600,127
DIODE ARRAY GP 600V 20A TO220AB

DIODE ARRAY GP 600V 20A TO220AB

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays
Product Number BYV410-600,127 1025651-BYV410-600,127 1740-1414-ND 286-BYV410-600,127 BYV410-600,127 887-BYV410-600,127
Product Name Diodes, Rectifiers - Arrays - BYV410-600,127 Diode Arrays 600V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY GP 600V 20A TO220AB
Package SOT78 TO-220; TO-220AB TO-220; TO-220-3 Tube TO-220 TO-220; TO-220-3
Life Cycle Stage Active Active Active Active
RoHS Compliant RoHS RoHS RoHS
Diode Type Standard Standard
VF 2.1 volts 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data