Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 40CTQ045STRL 40CTQ045STRL

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128575-40CTQ045STRL Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 40CTQ045S Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 530mV at 20A Current - Reverse Leakage at Vr: 3mA at 45V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128575-40CTQ045STRL Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 40CTQ045S Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 530mV at 20A Current - Reverse Leakage at Vr: 3mA at 45V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 40CTQ045STRL - 1128575-40CTQ045STRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 40CTQ045STRL
1128575-40CTQ045STRL
Diodes, Rectifiers - Arrays - 40CTQ045STRL 1128575-40CTQ045STRL
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128575-40CTQ045STRL Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 40CTQ045S Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 530mV at 20A Current - Reverse Leakage at Vr: 3mA at 45V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128575-40CTQ045STRL
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: 40CTQ045S
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 530mV at 20A
Current - Reverse Leakage at Vr: 3mA at 45V

Buy Now
Schottky 20A 45V TO-220 Diode and Rectifier - 286-40CTQ045STRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20A 45V TO-220 Diode and Rectifier
286-40CTQ045STRL
Schottky 20A 45V TO-220 Diode and Rectifier 286-40CTQ045STRL
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 45V V(RRM), Silicon, PLASTIC, TO-220, D2PAK-3 Product overview: 40CTQ045STRL from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 45V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40CTQ045STRL can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 45V V(RRM), Silicon, PLASTIC, TO-220, D2PAK-3 Product overview: 40CTQ045STRL from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 45V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-40CTQ045STRL can be used for catalog matching and distributor lookup.

Supplier's Site
DIODE ARRAY SCHOTTKY 45V D2PAK - 884-40CTQ045STRL - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 45V D2PAK
884-40CTQ045STRL
DIODE ARRAY SCHOTTKY 45V D2PAK 884-40CTQ045STRL
DIODE ARRAY SCHOTTKY 45V D2PAK

DIODE ARRAY SCHOTTKY 45V D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Diode Arrays Rectifiers Diode Arrays
Product Number 1128575-40CTQ045STRL 286-40CTQ045STRL 884-40CTQ045STRL
Product Name Diodes, Rectifiers - Arrays - 40CTQ045STRL Schottky 20A 45V TO-220 Diode and Rectifier DIODE ARRAY SCHOTTKY 45V D2PAK
Diode Type Schottky; Schottky Schottky; Schottky
Life Cycle Stage Obsolete Obsolete
VF 0.5300 volts 0.5300 volts
VR 45 volts 45 volts
IR 3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quadruple ESD transient voltage suppressor - BZA456A,115 - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOT457; SOT457 SOT457
IFSM 3.75 amps
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
Rectifier Diodes, Type SBD - Model: MS868C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details