onsemi Schottky 60V 2A Diode and Rectifier SS26T3G

Description
60V 2A Schottky Rectifier, SMB, Tape & Reel Product overview: SS26T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V 2A Schottky Rectifier, SMB, Tape & Reel Product overview: SS26T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-SS26T3G
Schottky 60V 2A Diode and Rectifier 280-SS26T3G
60V 2A Schottky Rectifier, SMB, Tape & Reel Product overview: SS26T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26T3G can be used for catalog matching and distributor lookup.

60V 2A Schottky Rectifier, SMB, Tape & Reel Product overview: SS26T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS26T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS26T3GOSCT-ND
Single Diodes SS26T3GOSCT-ND
Diode Schottky 60V 2A Surface Mount SMB

Diode Schottky 60V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - SS26T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS26T3GOSDKR-ND
Single Diodes SS26T3GOSDKR-ND
Diode Schottky 60V 2A Surface Mount SMB

Diode Schottky 60V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - SS26T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS26T3GOSTR-ND
Single Diodes SS26T3GOSTR-ND
Diode Schottky 60V 2A Surface Mount SMB

Diode Schottky 60V 2A Surface Mount SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - SS26T3G - 030832-SS26T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS26T3G
030832-SS26T3G
Diodes, Rectifiers - Single - SS26T3G 030832-SS26T3G
Manufacturer: ON Semiconductor Win Source Part Number: 030832-SS26T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 630mV @ 2A Current - Reverse Leakage @ Vr: 200μA @ 60V Operating Temperature - Junction: -55°C to 150°C Family Name: SS26 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SK26ET/R13; SS26; DSB2I60SB; SS26 M4; Introduction Date: September 04, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 030832-SS26T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 2A
Current - Reverse Leakage @ Vr: 200μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Family Name: SS26
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK26ET/R13; SS26; DSB2I60SB; SS26 M4;
Introduction Date: September 04, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
DIODE SCHOTTKY 60V 2A SMB - 598-SS26T3G - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 2A SMB
598-SS26T3G
DIODE SCHOTTKY 60V 2A SMB 598-SS26T3G
DIODE SCHOTTKY 60V 2A SMB

DIODE SCHOTTKY 60V 2A SMB

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SS26T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS26T3G
Discrete Semiconductor Products - Diodes - Rectifiers SS26T3G
DIODE SCHOTTKY 60V 2A SMB

DIODE SCHOTTKY 60V 2A SMB

Supplier's Site
Single Diodes - SS26T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS26T3G
Single Diodes SS26T3G
DIODE SCHOTTKY 60V 2A SMB

DIODE SCHOTTKY 60V 2A SMB

Supplier's Site Datasheet
Schottky Rectifier, 2A, 60V, 403A; Repetitive Peak Reverse Voltage Onsemi - 10N9615 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A, 60V, 403A; Repetitive Peak Reverse Voltage Onsemi
10N9615
Schottky Rectifier, 2A, 60V, 403A; Repetitive Peak Reverse Voltage Onsemi 10N9615
SCHOTTKY RECTIFIER, 2A, 60V, 403A; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:630mV; Forward Surge Current:40A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A, 60V, 403A; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:630mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 2A, 60V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 26K5195 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A, 60V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi
26K5195
Schottky Rectifier, 2A, 60V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi 26K5195
SCHOTTKY RECTIFIER, 2A, 60V, 403A, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:630mV; Product Range:-RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A, 60V, 403A, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:630mV; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number 280-SS26T3G SS26T3GOSCT-ND 030832-SS26T3G 598-SS26T3G SS26T3G SS26T3G 10N9615 26K5195
Product Name Schottky 60V 2A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS26T3G DIODE SCHOTTKY 60V 2A SMB Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rectifier, 2A, 60V, 403A; Repetitive Peak Reverse Voltage Onsemi Schottky Rectifier, 2A, 60V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi
Package Tape and Reel SMB; SMB SMB; DO-214AA, SMB SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMB) SMB; DO-214AA (SMB)
RoHS Compliant RoHS RoHS RoHS
IO 2 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data