STMicroelectronics, Inc. Diode Arrays STPS10H100CFP

Description
Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-7540-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-7540-5-ND
Diode Arrays 497-7540-5-ND
Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
Schottky 100V 10A TO-220 Diode and Rectifier
286-STPS10H100CFP
Schottky 100V 10A TO-220 Diode and Rectifier 286-STPS10H100CFP
100V 10A Schottky Rectifier, TO-220-3 Product overview: STPS10H100CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10H100CFP can be used for catalog matching and distributor lookup.

100V 10A Schottky Rectifier, TO-220-3 Product overview: STPS10H100CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10H100CFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - STPS10H100CFP - 053950-STPS10H100CFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS10H100CFP
053950-STPS10H100CFP
Diodes, Rectifiers - Arrays - STPS10H100CFP 053950-STPS10H100CFP
Manufacturer: STMicroelectronics Win Source Part Number: 053950-STPS10H100CFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 730mV @ 5A Current - Reverse Leakage @ Vr: 3.5μA @ 100V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 053950-STPS10H100CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 730mV @ 5A
Current - Reverse Leakage @ Vr: 3.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 100V TO220F - 761-STPS10H100CFP - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 100V TO220F
761-STPS10H100CFP
DIODE ARRAY SCHOTTKY 100V TO220F 761-STPS10H100CFP
DIODE ARRAY SCHOTTKY 100V TO220F

DIODE ARRAY SCHOTTKY 100V TO220F

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS10H100CFP
Schottky Diodes & Rectifiers STPS10H100CFP
Schottky Diodes & Rectifiers schottky diode

Schottky Diodes & Rectifiers schottky diode

Buy Now Datasheet
Diode Arrays - STPS10H100CFP - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS10H100CFP
Diode Arrays STPS10H100CFP
DIODE ARRAY SCHOTTKY 100V TO220F

DIODE ARRAY SCHOTTKY 100V TO220F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS10H100CFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS10H100CFP
Discrete Semiconductor Products - Diodes - Rectifiers STPS10H100CFP
DIODE ARR SCHOTT 100V 5A TO220FP

DIODE ARR SCHOTT 100V 5A TO220FP

Supplier's Site
Diode, Schottky, 10A, 100V; Repetitive Peak Reverse Voltage Stmicroelectronics - 50M5108 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 10A, 100V; Repetitive Peak Reverse Voltage Stmicroelectronics
50M5108
Diode, Schottky, 10A, 100V; Repetitive Peak Reverse Voltage Stmicroelectronics 50M5108
DIODE, SCHOTTKY, 10A, 100V; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FP; No. of Pins:3Pins; Forward Voltage Max:610mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 10A, 100V; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220FP; No. of Pins:3Pins; Forward Voltage Max:610mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Schottky Diodes Diode Arrays Rectifiers Schottky Diodes
Product Number 497-7540-5-ND 286-STPS10H100CFP 053950-STPS10H100CFP 761-STPS10H100CFP STPS10H100CFP STPS10H100CFP STPS10H100CFP 50M5108
Product Name Diode Arrays Schottky 100V 10A TO-220 Diode and Rectifier Diodes, Rectifiers - Arrays - STPS10H100CFP DIODE ARRAY SCHOTTKY 100V TO220F Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, 10A, 100V; Repetitive Peak Reverse Voltage Stmicroelectronics
Arrangement Common Catode Common Catode
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) -65 to 175 C (-85 to 347 F)
Package TO-220; TO-220-3 Full Pack Rail/Tube TO-220; TO-220FP TO-220; TO-220-3 Full Pack TO-220-3 FP TO-220; TO-220-3 Full Pack TO-220 TO-220FP
RoHS Compliant RoHS RoHS RoHS
IO 5 amps
Unlock Full Specs
to access all available technical data