STMicroelectronics, Inc. Dual Schottky 170 V 10 A Diode and Rectifier STPS10170CB-TR

Description
170 V, 10 A dual Power Schottky Rectifier Product overview: STPS10170CB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10170CB-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
170 V, 10 A dual Power Schottky Rectifier Product overview: STPS10170CB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10170CB-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 170 V 10 A Diode and Rectifier
286-STPS10170CB-TR
Dual Schottky 170 V 10 A Diode and Rectifier 286-STPS10170CB-TR
170 V, 10 A dual Power Schottky Rectifier Product overview: STPS10170CB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10170CB-TR can be used for catalog matching and distributor lookup.

170 V, 10 A dual Power Schottky Rectifier Product overview: STPS10170CB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS10170CB-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-6075-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6075-6-ND
Diode Arrays 497-6075-6-ND
Diode Array 1 Pair Common Cathode Schottky 170V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 170V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 497-6075-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6075-1-ND
Diode Arrays 497-6075-1-ND
Diode Array 1 Pair Common Cathode Schottky 170V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 170V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 497-6075-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6075-2-ND
Diode Arrays 497-6075-2-ND
Diode Array 1 Pair Common Cathode Schottky 170V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 170V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS10170CB-TR - 031480-STPS10170CB-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS10170CB-TR
031480-STPS10170CB-TR
Diodes, Rectifiers - Arrays - STPS10170CB-TR 031480-STPS10170CB-TR
Manufacturer: STMicroelectronics Win Source Part Number: 031480-STPS10170CB-T R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 170V Voltage - Forward (Vf) (Max) @ If: 920mV @ 5A Current - Reverse Leakage @ Vr: 10μA @ 170V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Family Name: STPS10170C Categories: Discrete Semiconductor Products Status: Active Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BD8150CS_S2_00001; BD10150CS T/R13; BD8150CST/R13; Introduction Date: July 13, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031480-STPS10170CB-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 5A
Current - Reverse Leakage @ Vr: 10μA @ 170V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: STPS10170C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BD8150CS_S2_00001; BD10150CS T/R13; BD8150CST/R13;
Introduction Date: July 13, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky Rectifier, 10A, 170V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 98Y2489 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 10A, 170V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
98Y2489
Schottky Rectifier, 10A, 170V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 98Y2489
SCHOTTKY RECTIFIER, 10A, 170V, TO-252; Repetitive Reverse Voltage Vrrm Max:170V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 10A, 170V, TO-252; Repetitive Reverse Voltage Vrrm Max:170V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward RoHS Compliant: Yes

Supplier's Site
Rectifier Stmicroelectronics - 57P1599 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1599
Rectifier Stmicroelectronics 57P1599
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS10170CB-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS10170CB-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS10170CB-TR
DIODE ARRAY SCHOTT 170V 5A DPAK

DIODE ARRAY SCHOTT 170V 5A DPAK

Supplier's Site
Diode Arrays - STPS10170CB-TR - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS10170CB-TR
Diode Arrays STPS10170CB-TR
DIODE ARRAY SCHOTTKY 170V DPAK

DIODE ARRAY SCHOTTKY 170V DPAK

Supplier's Site Datasheet
DIODE ARRAY SCHOTTKY 170V DPAK - 761-STPS10170CB-TR - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 170V DPAK
761-STPS10170CB-TR
DIODE ARRAY SCHOTTKY 170V DPAK 761-STPS10170CB-TR
DIODE ARRAY SCHOTTKY 170V DPAK

DIODE ARRAY SCHOTTKY 170V DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS10170CB-TR
Schottky Diodes & Rectifiers STPS10170CB-TR
Schottky Diodes & Rectifiers Hi Vltg Pwr SCHOTTKY RECTIFIER

Schottky Diodes & Rectifiers Hi Vltg Pwr SCHOTTKY RECTIFIER

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers Diode Arrays Diode Arrays Schottky Diodes
Product Number 286-STPS10170CB-TR 497-6075-6-ND 031480-STPS10170CB-TR 98Y2489 57P1599 STPS10170CB-TR STPS10170CB-TR 761-STPS10170CB-TR STPS10170CB-TR
Product Name Dual Schottky 170 V 10 A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STPS10170CB-TR Schottky Rectifier, 10A, 170V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays DIODE ARRAY SCHOTTKY 170V DPAK Schottky Diodes & Rectifiers
Package Tape and Reel DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 D-Pak TO-252 DPAK DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; DPAK
RoHS Compliant RoHS RoHS RoHS
IO 5 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode Common Catode
Unlock Full Specs
to access all available technical data