Vishay Intertechnology, Inc. Diode Arrays 30CTQ060-1

Description
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 30CTQ060-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
30CTQ060-1-ND
Diode Arrays 30CTQ060-1-ND
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 30CTQ060-1 - 1128004-30CTQ060-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 30CTQ060-1
1128004-30CTQ060-1
Diodes, Rectifiers - Arrays - 30CTQ060-1 1128004-30CTQ060-1
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128004-30CTQ060-1 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Supplier Device Package: TO-262 Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: 30CTQ060 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 620mV at 15A Current - Reverse Leakage at Vr: 800μA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128004-30CTQ060-1
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: 30CTQ060
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 620mV at 15A
Current - Reverse Leakage at Vr: 800μA at 60V

Buy Now
Diode Schottky 60V 30A 3-Pin(3+Tab) TO-262 Tube - 884-30CTQ060-1 - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 60V 30A 3-Pin(3+Tab) TO-262 Tube
884-30CTQ060-1
Diode Schottky 60V 30A 3-Pin(3+Tab) TO-262 Tube 884-30CTQ060-1
Diode Schottky 60V 30A 3-Pin(3+Tab) TO-262 Tube

Diode Schottky 60V 30A 3-Pin(3+Tab) TO-262 Tube

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays Schottky Diodes
Product Number 30CTQ060-1-ND 1128004-30CTQ060-1 884-30CTQ060-1
Product Name Diode Arrays Diodes, Rectifiers - Arrays - 30CTQ060-1 Diode Schottky 60V 30A 3-Pin(3+Tab) TO-262 Tube
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-262-3 Long Leads, I2PAK, TO-262AA D2PAK; TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
60 V, 5 A low leakage current Trench Schottky barrier rectifier - PMEG060T040CLPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
5 suppliers
Diodes, Rectifiers - Arrays - NRVBD650CTG-VF01 - 887597-NRVBD650CTG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 50 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: YA872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details