Vishay Intertechnology, Inc. 45V 15A Diode and Rectifier 30CTQ045STRL

Description
DIODE ARR SCHOTT 45V 15A TO263AB Product overview: 30CTQ045STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ045STRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 15A TO263AB Product overview: 30CTQ045STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ045STRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45V 15A Diode and Rectifier - 286-30CTQ045STRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 15A Diode and Rectifier
286-30CTQ045STRL
45V 15A Diode and Rectifier 286-30CTQ045STRL
DIODE ARR SCHOTT 45V 15A TO263AB Product overview: 30CTQ045STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ045STRL can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 15A TO263AB Product overview: 30CTQ045STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ045STRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 30CTQ045STRL-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
30CTQ045STRL-ND
Diode Arrays 30CTQ045STRL-ND
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 30CTQ045STRL - 075682-30CTQ045STRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 30CTQ045STRL
075682-30CTQ045STRL
Diodes, Rectifiers - Arrays - 30CTQ045STRL 075682-30CTQ045STRL
Manufacturer: Vishay Win Source Part Number: 075682-30CTQ045STRL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 760mV @ 30A Current - Reverse Leakage @ Vr: 2mA @ 45V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 075682-30CTQ045STRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 760mV @ 30A
Current - Reverse Leakage @ Vr: 2mA @ 45V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 30CTQ045STRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
30CTQ045STRL
Discrete Semiconductor Products - Diodes - Rectifiers 30CTQ045STRL
DIODE ARR SCHOTT 45V 15A TO263AB

DIODE ARR SCHOTT 45V 15A TO263AB

Supplier's Site
DIODE ARRAY SCHOTTKY 45V D2PAK - 884-30CTQ045STRL - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 45V D2PAK
884-30CTQ045STRL
DIODE ARRAY SCHOTTKY 45V D2PAK 884-30CTQ045STRL
DIODE ARRAY SCHOTTKY 45V D2PAK

DIODE ARRAY SCHOTTKY 45V D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays
Product Number 286-30CTQ045STRL 30CTQ045STRL-ND 075682-30CTQ045STRL 30CTQ045STRL 884-30CTQ045STRL
Product Name 45V 15A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - 30CTQ045STRL Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY SCHOTTKY 45V D2PAK
Package Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK D2PAK D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Arrangement Common Catode
Diode Type Schottky; Schottky Schottky; Schottky
Life Cycle Stage Active Removed Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Quadruple ESD transient voltage suppressor - BZA456A,115 - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOT457; SOT457 SOT457
IFSM 3.75 amps
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S13362-3050DG - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - SMMBD7000LT1G - 896255-SMMBD7000LT1G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: YA862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details