Manufacturer: WeEn Semiconductors
Win Source Part Number: 865107-BYV25FB-600,1
Features: Diode Standard 600 V 5A Surface Mount D2PAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: BYV25
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 934064721118, BYV25FB-600, BYV25FB-600118
Diode Standard 600V 5A Surface Mount D2PAK
DIODE GEN PURP 600V 5A D2PAK Product overview: BYV25FB-600,118 from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV25FB-600,118 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 5A D2PAK
DIODE GEN PURP 600V 5A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 865107-BYV25FB-600,118 | BYV25FB-600,118-ND | 280-BYV25FB-600,118 | BYV25FB-600,118 | 887-BYV25FB-600,118 |
| Product Name | Diodes, Rectifiers - Single - BYV25FB-600,118 | Single Diodes | 600V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 600V 5A D2PAK |
| Diode Type | Diode Standard 600 V 5A Surface Mount D2PAK | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | |||
| Package | Tape & Reel (TR) | D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | |||
| RoHS Compliant | RoHS | RoHS | |||
| Life Cycle Stage | Active | Active |