Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032641-1N5719-54
Mounting: SMD (SMT)
Categories: OEM Parts(0-9)
Case / Package: Axial
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | PIN Diodes |
| Product Number | 1032641-1N5719-54 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1N5719-54 |
| Package | Axial |