Richardson RFPD Datasheets for RF Diodes

RF diodes are designed to handle high-power radio frequency (RF) signals in stereo amplifiers, radio transmitters, television monitors, and other RF or microwave devices.
RF Diodes: Learn more

Page: 1 2 3
Product Name Notes
Dual Diode - Common Anode Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered...
Dual Diode - Common Cathode Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered...
Dual Diode - Common Cathode Configuration: MACOM's MA4ST1200 series is a highly repeatable, UHCVD/ion-implanted, hyper abrupt silicon tuning varactor in a cost effective surface mount package. This series of varactors...
Dual Diode - Reverse Series Pair (Reverse Tee) Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These...
Dual Diode - Series Pair (Tee) Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are...
KILOVOLT™ PIN diode series utilize modern semiconductor and packaging technology that assures low loss, low distortion, and reliable performance in multi-kilowatt switch applications at frequencies as low as 1 MHz.
M/A-COM Technology Solutions KILOVOLT™ PIN diode series utilize modern semiconductor and packaging technology that assures low loss, low distortion, and reliable performance in multi-kilowatt switch applications at frequencies as low...
M/A-COM Technology Solutions MADP-000907-14020 is a solderable, flip-chip Aluminum Gallium Arsenide (AlGaAs) PIN diode. It is fabricated with MOCVD grown epitaxy using a process and design that optimizes device to...
M/A-COM Technology Solutions’ MAVR-000120-1411 is a gallium arsenide flip chip hyperabrupt varactor diode. This device is fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity and...
M/A-COM's MADS-001317-1500 single is a gallium arsenide flip chip Schottky barrier diode. This device is fabricated on OMCVD epitaxial material using a process designed for high device uniformity and extremely...
MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered with standard Sn/Pb plating, as well...
MACOM's MA4P7455-1225T is a wideband, lower insertion loss, high IP3, Quad PIN Diode ? Attenuator in a low-cost, surface mount SOT-25 package. Four PIN Diodes in one package reduce design...
MACOM's MADP-007167-12250T RoHs equivalent product is a wideband, moderate insertion loss, high IP3, PIN Diode ? Quad Attenuator in a low-cost, surface mount SOT-25 package. Four PIN Diodes in one...
Microsemi’s GaAs Gunn diodes, epi-up (anode heatsink), are fabricated from epitaxial layers grown at MSC by the Vapor Phase Epitaxy technique. The layers are processed using proprietary techniques resulting in...
PIN Diode Limiter. The MADL-011023 is a PIN diode limiter assembled in a lead-free 1.5 x 1.2 mm 6-lead TDFN plastic package. This PIN diode limiter provides exceptional low and...
PIN-Schottky Anti-Parallel Diode Limiter. The MADL-011021 is a lead-free 1.5 x 1.2 mm TDFN surface mount plastic packaged that provides both low and high signal frequency operation from 10 MHz...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Schottky Limiter DC-6 GHz. The MADS-011010 is a Schottky limiter assembled in a lead-free 1.5 x 1.2 mm TDFN surface mount plastic package. This device provides broadband performance as well...
Single Diode Configuration: A comprehensive line of low capacitance, planar and mesa, silicon PIN diode chips which use ceramic glass and silicon nitride passivation technology. The Silicon PIN series of...
Single Diode Configuration: HIPAX PIN diode series is designed for usage in switch and attenuator applications requiring high power handling and low distortion. HIPAX PIN diodes incorporate a fully passivated...
Single Diode Configuration: Kilovolt PIN diodes utilize modern semiconductor and packaging technology that assures low loss, low distortion, and reliable performance in multi-kilowatt switch applications at frequencies as low as...
Single Diode Configuration: MACOM offers a comprehensive line of low capacitance, planar and mesa, silicon PIN diode chips which use ceramic glass and silicon nitride passivation technology. The Silicon PIN...
Single Diode Configuration: MACOM offers four families of low cost surface mount gallium arsenide tuning varactors. All families have silicon nitride protected junctions for low leakage current and high reliability.
Single Diode Configuration: MACOM offers silicon PIN diodes in five standard, low cost, surface mount plastic packages for use as switches and attenuators. These diodes are offered with standard Sn/Pb...
Single Diode Configuration: MACOM’s MA4FCP Series consists of Silicon Flip Chip PIN diodes fabricated with MACOM’s patented HMIC process. This diode is fabricated on epitaxial wafers using a process designed...
Single Diode Configuration: MACOM's Broad line of packaged PIN diodes encompasses a comprehensive range of electrical characteristics and package outlines. This diverse union of semiconductor technology and chip packaging gives...
Single Diode Configuration: MACOM's MA45400 series is a highly repeatable, UHCVD/ion-implanted, abrupt silicon tuning varactor in a cost effective surface mount package. This series of varactors is designed for general...
Single Diode Configuration: MACOM's MA46H120 series is a gallium arsenide flip chip hyper abrupt varactor diode. These devices are fabricated on OMCVD epitaxial wafers using a process designed for high...
Single Diode Configuration: MACOM's MA4ST1200 series is a highly repeatable, UHCVD/ion-implanted, hyper abrupt silicon tuning varactor in a cost effective surface mount package. This series of varactors is designed for...
Single Diode Configuration: MACOM's series of low and medium power glass PIN diodes are specifically designed for use in switches, duplexers, electrically tuned digital filters AGC attenuators, TR switches and...
Single Diode Configuration: Silicon PIN diode, surface mount plastic package for use as a switch where low loss and high isolation is required. These diodes are offered as an RoHS...
Single Diode Configuration: The MA46450 series of tuning varactors are hyperabrupt junction Gallium Arsenide diodes featuring constant gamma 1.0. These diodes offer high Q (up to 4000) permitting excellent tuning...
Single Diode Configuration: The MA4E1339 series is a silicon medium barrier Schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also usable in anti-parallel, shunt...
Single Diode Configuration: The MA4E1340 series is a silicon medium barrier schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also suitable for usage in...
Single Diode Configuration: The MA4P7441F-1091T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to...
Single Diode Configuration: The MA4P7446F-1091T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to...
Single Diode Configuration: The MA4P7452F-1072T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to...
Single Diode Configuration: The MA4P7461F-1072T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to...
Single Diode Configuration: The MA4P7464F-1072T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to...
Single Diode Configuration: The MA4P7470F-1072T is a surface mountable PIN diode in a Non-Magnetic (patent pending) Metal Electrode Leadless Faced (MELF) package. The device incorporates MACOM's proven HIPAX technology to...
Single Diode Configuration: The MA4ST079 through MA4ST083 series of silicon hyperabrupt junction tuning varactors is produced with ion implantation and advanced epitaxial growth techniques. These diodes have thermal oxide passivation,...
Single Diode Configuration: The MA4ST1300 series is a highly repeatable, UHCVD/ion-implanted, hyperabrupt silicon tuning varactor in a cost effective surface mount package. This series of varactors is designed for high...
Single Diode Configuration: The MA4ST200 series is a ion-implanted, hyperabrupt junction, silicon tuning varactors in surface mount packages. This series of varactors is designed for high Q and low voltage...
Single Diode Configuration: The MA4ST300 series are ion-implanted, hyper abrupt junction, silicon tuning varactors in SC79, SC70 3LD, and SOD-323 surface mount packages. This series of varactors is designed for...
Single Diode Configuration: The MA4ST400 series are ion-implanted, hyperabrupt junction, silicon tuning varactors in the SOT-23 surface mount package. These thermal oxide passivated diodes feature high capacitance ratio and quality...
Single Diode Configuration: The MA4ST550 family of high Q Silicon Hyperabrupt Tuning Varactors is available in a series of low parasitic capacitance microwave packages or in chip form. The MA4ST550...
Single Diode Configuration: This device is a Silicon-Glass Beam-Lead PIN diode fabricated with MACOM's patented HMIC™ process. This device features one silicon pedestal embedded in a low loss, low dispersion...
Single Diode Configuration: This device is a silicon-glass PIN diode chip fabricated with MACOM's patented HMIC process. This device features two silicon pedestals embedded in a low loss glass. The...
Single Diode Configuration: This device is a silicon-glass PIN diode chip fabricated with MACOM's patented HMIC™ process. This device features two silicon pedestals embedded in a low loss glass. The...
Single Diode Configuration: This device is a Silicon-Glass PIN diode chip fabricated with MACOM's patented HMIC™ process. This device features two silicon pedestals embedded in a low loss, low dispersion...
The axial leaded glass PIN diode series of low and medium power are specifically designed for use in switches, duplexers, electrically tuned digital filters AGC attenuators, TR switches and RF...
The MA4E1338 series is a silicon medium barrier Schottky diode suitable for use in mixer, detector and limiter circuits. These diodes are also suitable for usage in anti-parallel, shunt power...
The MA4E2200 series are silicon zero bias P-type detector diodes assembled in low cost surface mount plastic packages. They are designed for usage in a wide variety of detector applications.
The MADP-000235-10720T is a surface mount PIN diode in a non-magnetic Metal Electrode Leadless Faced (MELF) package. The MADP-000235-10720T is manufactured using M/A-COM Technology Solutions time proven HIPAX technology. The...
The MADP-009989 diode was designed to protect MRI receivers from high RF energy fields including long RF pulses and RF spike pulses present in most MRI machines. This diode acts...
The MADP-011027 is a lead-free 1.5 x 1.2 mm DFN surface mount plastic packaged that provides both low and high signal frequency operation from 50 MHz to 12 GHz. The...
The MADP-011028 is a lead-free 1.5 x 1.2 mm DFN surface mount plastic packaged that provides both low and high signal frequency operation from 50 MHz to 12 GHz. The...
The MADP-011029 is a lead-free 1.5 x 1.2 mm DFNsurface mount plastic packaged that provides bothlow and high signal frequency operation from50 MHz to 12 GHz. The higher breakdown voltageand...
The MADP-011048 acts as a passive switch using silicon PIN diodes in a non-magnetic surface mount package. There are two sets of diode pairs constructed in an anti-parallel configuration that...
The MADP-011104 is a high-power PIN diode assembled in a lead-free 3 mm 12-lead QFN plastic package. This shunt device provides exceptional switch or attenuator performance from 50 MHz to...
The MADZ-011001 is a terahertz cutoff frequency,gallium arsenide flip chip Schottky barrier diode. Thisdiode is fabricated on a OMCVD epitaxial waferusing a process designed for high device uniformityand extremely low...
The MADZ-011004, reverse tee, is a gallium arsenide flip chip THz Schottky barrier diode. The device is fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity...
The MAVR-011020-1411 is a gallium arsenide flip chip hyperabrupt varactor diode. This device is fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity and extremely low...
The MLP71xx Series limiter diodes are specially processed PIN diodes with thin intrinsic regions designed for use in passive or active limiters from 100 MHz to beyond 20 GHz. The...
The MMP4400 series are high-voltage, high-power (cathode base) PIN diodes. These high-resistivity silicon devices are glass passivated for high stability and reliability, and have been proven by thousands of device...
The MPS4101-6LP is a QFN-packaged series/shunt element. The parasitic inductance is minimized in this design resulting in wide-band, low-loss, high-isolation performance.
This device is a silicon, glass PIN diode surmount chip fabricated with MACOM’s patented HMICTM process. This device features two silicon pedestals embedded in a low loss, low dispersion glass.
This device is a silicon, glass PIN diode surmount chip fabricated with MACOM's patented HMIC™ process. This device features two silicon pedestals embedded in a low loss, low dispersion glass.
This device is a Silicon-Glass PIN diode chip fabricated with MACOM's patented HMIC™ process. This device features two silicon pedestals embedded in a low loss, low dispersion glass. The diode...
This series of surface mount PIN and Limiter diodes utilize new and unique monolithic MMSM technology. The technology is a package/device integration accomplished at the wafer fabrication level. Since the...
This silicon diode is packaged in a hermetic axial lead glass package. Various uses include detecting, mixing and switching at low power levels. It is suitable for commercial switching along...

<< Prev Next >>