Tektronix, Inc. Digital Oscilloscope THS730A

Description
The THS730A is a 200 MHz, 2 Channel digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: Two Channels and Dual Digitizers External Trigger 3¾ Digit DMM with Datalogger Roll Mode Extra Bright Backlit Display 8 ns Glitch Capture Independently Floating Isolated Oscilloscope and DMM Channels for Safety Full Floating Measurement Capability up to 600 VRMS Advanced Trigger – Delay, Pulse and Video (Line Count and Field Select) 21 Automatic Measurements RS-232 Programmability/Comm unications Oscilloscope Functions Sensitivity: 5 mV to 50 V/div (to 500 V/div with 10X probe) Position Range: ±10 div DC Gain Accuracy: ±2% Vertical Resolution: 8-Bits Record Length: 2500 points Horizontal Accuracy: ±200 ppm Roll Mode: ≥ 0.5 s/div Autorange: User-selectable Trigger Modes: Auto, Normal Trigger Types: Edge, Pulse, Video, External Video Trigger Formats and Field Rates: Odd field, even field and line External Trigger Input: 5 MHz TTL compatible Waveform Processing: Add, Subtract, Multiply, Calculate Watts = V x I Waveform Storage: 10 waveforms Acquisition Modes: Sample, Envelope, Average, Peak Detect Cursor Measurements: delta Volts, δ Time, 1/δ Time (Hz), Degree (phase) Cursor Types: Horizontal Bars, Vertical Bars, Paired (volts @ time) Display System: Interpolation: Sin(x)/x Format: YT and XY Mode: Vector, Dot, Vector Accumulate, Dot Accumulate DMM Specifications DC Voltage Ranges: 400.0 mV to 880 V DC Volts Accuracy: ± (0.5% of reading + 5 counts) True RMS AC Voltage Ranges: 400.0 mV to 640 V Maximum Float Voltage: 600 VRMS CAT II, each channel (probe dependent) Resolution: 4000 count, 3-3/4 digits AC Volts Accuracy: ± (2% of reading + 5 counts) Resistance Ranges: 400.0 ω to 40.00 Mω Resistance Accuracy: ± (0.5% of reading + 2 counts); 40 Mω: ±(2% of reading + 5 counts) Diode Test Range: 0 to 2 V Continuity Check: Audible tone when < 50 ω Modes: Min, Max, δ, Max-Min, Avg, Hold Nonvolatile Storage: 10 DMM screenshots External Trigger Input: 5 MHz TTL compatible Vertical Zoom Capability: 2X, 5X, 10X dB Scale: Selectable, referenced from 1 mV to 10 V dBm Scale: Selectable, referenced from 50 ω to 600 ω General Specifications Setups: 10 front-panel setups Safety: UL3111-1, CSA1010.1, EN61010-1, IEC61010.1 EMC: Meets Directive 89/336/EEC Display: Backlit LCD Display Resolution: 320 x 240 Applications Field or Bench Electronic Troubleshooting Floating (Nongrounded) System Measurements The TekScope THS730A Oscilloscope/DMM combines a full-featured real-time oscilloscope with a True RMS digital multimeter in rugged, battery-operated instruments. Scope and meter modes can operate simultaneously and independently on the same or separate signals. The high-resolution, backlit display and pop-up menus make it easy for users to take full advantage of the instrument’s many features. These include cursors, video trigger, voltage and resistance measurements, and storage of waveforms, data and instrument setups. In addition, they offer the most comprehensive triggering capabilities – external trigger and extensive triggering including delay, pulse width and video. The THS700A Series is ideal for electronic applications – at the bench or at the site.
Datasheet
Description
The THS730A is a 200 MHz, 2 Channel digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: Two Channels and Dual Digitizers External Trigger 3¾ Digit DMM with Datalogger Roll Mode Extra Bright Backlit Display 8 ns Glitch Capture Independently Floating Isolated Oscilloscope and DMM Channels for Safety Full Floating Measurement Capability up to 600 VRMS Advanced Trigger – Delay, Pulse and Video (Line Count and Field Select) 21 Automatic Measurements RS-232 Programmability/Comm unications Oscilloscope Functions Sensitivity: 5 mV to 50 V/div (to 500 V/div with 10X probe) Position Range: ±10 div DC Gain Accuracy: ±2% Vertical Resolution: 8-Bits Record Length: 2500 points Horizontal Accuracy: ±200 ppm Roll Mode: ≥ 0.5 s/div Autorange: User-selectable Trigger Modes: Auto, Normal Trigger Types: Edge, Pulse, Video, External Video Trigger Formats and Field Rates: Odd field, even field and line External Trigger Input: 5 MHz TTL compatible Waveform Processing: Add, Subtract, Multiply, Calculate Watts = V x I Waveform Storage: 10 waveforms Acquisition Modes: Sample, Envelope, Average, Peak Detect Cursor Measurements: delta Volts, δ Time, 1/δ Time (Hz), Degree (phase) Cursor Types: Horizontal Bars, Vertical Bars, Paired (volts @ time) Display System: Interpolation: Sin(x)/x Format: YT and XY Mode: Vector, Dot, Vector Accumulate, Dot Accumulate DMM Specifications DC Voltage Ranges: 400.0 mV to 880 V DC Volts Accuracy: ± (0.5% of reading + 5 counts) True RMS AC Voltage Ranges: 400.0 mV to 640 V Maximum Float Voltage: 600 VRMS CAT II, each channel (probe dependent) Resolution: 4000 count, 3-3/4 digits AC Volts Accuracy: ± (2% of reading + 5 counts) Resistance Ranges: 400.0 ω to 40.00 Mω Resistance Accuracy: ± (0.5% of reading + 2 counts); 40 Mω: ±(2% of reading + 5 counts) Diode Test Range: 0 to 2 V Continuity Check: Audible tone when < 50 ω Modes: Min, Max, δ, Max-Min, Avg, Hold Nonvolatile Storage: 10 DMM screenshots External Trigger Input: 5 MHz TTL compatible Vertical Zoom Capability: 2X, 5X, 10X dB Scale: Selectable, referenced from 1 mV to 10 V dBm Scale: Selectable, referenced from 50 ω to 600 ω General Specifications Setups: 10 front-panel setups Safety: UL3111-1, CSA1010.1, EN61010-1, IEC61010.1 EMC: Meets Directive 89/336/EEC Display: Backlit LCD Display Resolution: 320 x 240 Applications Field or Bench Electronic Troubleshooting Floating (Nongrounded) System Measurements The TekScope THS730A Oscilloscope/DMM combines a full-featured real-time oscilloscope with a True RMS digital multimeter in rugged, battery-operated instruments. Scope and meter modes can operate simultaneously and independently on the same or separate signals. The high-resolution, backlit display and pop-up menus make it easy for users to take full advantage of the instrument’s many features. These include cursors, video trigger, voltage and resistance measurements, and storage of waveforms, data and instrument setups. In addition, they offer the most comprehensive triggering capabilities – external trigger and extensive triggering including delay, pulse width and video. The THS700A Series is ideal for electronic applications – at the bench or at the site.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - THS730A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
THS730A
Digital Oscilloscope THS730A
The THS730A is a 200 MHz, 2 Channel digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: Two Channels and Dual Digitizers External Trigger 3¾ Digit DMM with Datalogger Roll Mode Extra Bright Backlit Display 8 ns Glitch Capture Independently Floating Isolated Oscilloscope and DMM Channels for Safety Full Floating Measurement Capability up to 600 VRMS Advanced Trigger – Delay, Pulse and Video (Line Count and Field Select) 21 Automatic Measurements RS-232 Programmability/Comm unications Oscilloscope Functions Sensitivity: 5 mV to 50 V/div (to 500 V/div with 10X probe) Position Range: ±10 div DC Gain Accuracy: ±2% Vertical Resolution: 8-Bits Record Length: 2500 points Horizontal Accuracy: ±200 ppm Roll Mode: ≥ 0.5 s/div Autorange: User-selectable Trigger Modes: Auto, Normal Trigger Types: Edge, Pulse, Video, External Video Trigger Formats and Field Rates: Odd field, even field and line External Trigger Input: 5 MHz TTL compatible Waveform Processing: Add, Subtract, Multiply, Calculate Watts = V x I Waveform Storage: 10 waveforms Acquisition Modes: Sample, Envelope, Average, Peak Detect Cursor Measurements: delta Volts, δ Time, 1/δ Time (Hz), Degree (phase) Cursor Types: Horizontal Bars, Vertical Bars, Paired (volts @ time) Display System: Interpolation: Sin(x)/x Format: YT and XY Mode: Vector, Dot, Vector Accumulate, Dot Accumulate DMM Specifications DC Voltage Ranges: 400.0 mV to 880 V DC Volts Accuracy: ± (0.5% of reading + 5 counts) True RMS AC Voltage Ranges: 400.0 mV to 640 V Maximum Float Voltage: 600 VRMS CAT II, each channel (probe dependent) Resolution: 4000 count, 3-3/4 digits AC Volts Accuracy: ± (2% of reading + 5 counts) Resistance Ranges: 400.0 ω to 40.00 Mω Resistance Accuracy: ± (0.5% of reading + 2 counts); 40 Mω: ±(2% of reading + 5 counts) Diode Test Range: 0 to 2 V Continuity Check: Audible tone when < 50 ω Modes: Min, Max, δ, Max-Min, Avg, Hold Nonvolatile Storage: 10 DMM screenshots External Trigger Input: 5 MHz TTL compatible Vertical Zoom Capability: 2X, 5X, 10X dB Scale: Selectable, referenced from 1 mV to 10 V dBm Scale: Selectable, referenced from 50 ω to 600 ω General Specifications Setups: 10 front-panel setups Safety: UL3111-1, CSA1010.1, EN61010-1, IEC61010.1 EMC: Meets Directive 89/336/EEC Display: Backlit LCD Display Resolution: 320 x 240 Applications Field or Bench Electronic Troubleshooting Floating (Nongrounded) System Measurements The TekScope THS730A Oscilloscope/DMM combines a full-featured real-time oscilloscope with a True RMS digital multimeter in rugged, battery-operated instruments. Scope and meter modes can operate simultaneously and independently on the same or separate signals. The high-resolution, backlit display and pop-up menus make it easy for users to take full advantage of the instrument’s many features. These include cursors, video trigger, voltage and resistance measurements, and storage of waveforms, data and instrument setups. In addition, they offer the most comprehensive triggering capabilities – external trigger and extensive triggering including delay, pulse width and video. The THS700A Series is ideal for electronic applications – at the bench or at the site.

The THS730A is a 200 MHz, 2 Channel digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information.

Additional Features:

  • Two Channels and Dual Digitizers
  • External Trigger
  • 3¾ Digit DMM with Datalogger
  • Roll Mode
  • Extra Bright Backlit Display
  • 8 ns Glitch Capture
  • Independently Floating Isolated Oscilloscope and DMM Channels for Safety
  • Full Floating Measurement Capability up to 600 VRMS
  • Advanced Trigger – Delay, Pulse and Video (Line Count and Field Select)
  • 21 Automatic Measurements
  • RS-232 Programmability/Communications

Oscilloscope Functions

  • Sensitivity: 5 mV to 50 V/div (to 500 V/div with 10X probe)
  • Position Range: ±10 div
  • DC Gain Accuracy: ±2%
  • Vertical Resolution: 8-Bits
  • Record Length: 2500 points
  • Horizontal Accuracy: ±200 ppm
  • Roll Mode: ≥ 0.5 s/div
  • Autorange: User-selectable
  • Trigger Modes: Auto, Normal
  • Trigger Types: Edge, Pulse, Video, External
  • Video Trigger Formats and Field Rates: Odd field, even field and line
  • External Trigger Input: 5 MHz TTL compatible
  • Waveform Processing: Add, Subtract, Multiply, Calculate Watts = V x I
  • Waveform Storage: 10 waveforms
  • Acquisition Modes: Sample, Envelope, Average, Peak Detect
  • Cursor Measurements: delta Volts, Δ Time, 1/Δ Time (Hz), Degree (phase)
  • Cursor Types: Horizontal Bars, Vertical Bars, Paired (volts @ time)
  • Display System: Interpolation: Sin(x)/x
  • Format: YT and XY
  • Mode: Vector, Dot, Vector Accumulate, Dot Accumulate

DMM Specifications

  • DC Voltage Ranges: 400.0 mV to 880 V
  • DC Volts Accuracy: ± (0.5% of reading + 5 counts)
  • True RMS AC Voltage Ranges: 400.0 mV to 640 V
  • Maximum Float Voltage: 600 VRMS CAT II, each channel (probe dependent)
  • Resolution: 4000 count, 3-3/4 digits
  • AC Volts Accuracy: ± (2% of reading + 5 counts)
  • Resistance Ranges: 400.0 Ω to 40.00 MΩ
  • Resistance Accuracy: ± (0.5% of reading + 2 counts); 40 MΩ: ±(2% of reading + 5 counts)
  • Diode Test Range: 0 to 2 V
  • Continuity Check: Audible tone when < 50 Ω
  • Modes: Min, Max, Δ, Max-Min, Avg, Hold
  • Nonvolatile Storage: 10 DMM screenshots
  • External Trigger Input: 5 MHz TTL compatible
  • Vertical Zoom Capability: 2X, 5X, 10X
  • dB Scale: Selectable, referenced from 1 mV to 10 V
  • dBm Scale: Selectable, referenced from 50 Ω to 600 Ω

General Specifications

  • Setups: 10 front-panel setups
  • Safety: UL3111-1, CSA1010.1, EN61010-1, IEC61010.1
  • EMC: Meets Directive 89/336/EEC
  • Display: Backlit LCD
  • Display Resolution: 320 x 240

Applications

  • Field or Bench Electronic Troubleshooting
  • Floating (Nongrounded) System Measurements

The TekScope THS730A Oscilloscope/DMM combines a full-featured real-time oscilloscope with a True RMS digital multimeter in rugged, battery-operated instruments. Scope and meter modes can operate simultaneously and independently on the same or separate signals. The high-resolution, backlit display and pop-up menus make it easy for users to take full advantage of the instrument’s many features. These include cursors, video trigger, voltage and resistance measurements, and storage of waveforms, data and instrument setups. In addition, they offer the most comprehensive triggering capabilities – external trigger and extensive triggering including delay, pulse width and video.

The THS700A Series is ideal for electronic applications – at the bench or at the site.

Supplier's Site Datasheet
Oscilloscope - 267507 - Radwell International
Willingboro, NJ, United States
Oscilloscope
267507
Oscilloscope 267507
DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE, TEKSCOPE, DIGITAL, REAL-TIME, PROGRAMMABLE, 2 CHANNEL, 2500 POINT RECORD LENGTH, DUAL DIGITIZERS, 3-3/4 DIGIT DMM WITH DATALOGGER, 1 GSA, 200 MHZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE, TEKSCOPE, DIGITAL, REAL-TIME, PROGRAMMABLE, 2 CHANNEL, 2500 POINT RECORD LENGTH, DUAL DIGITIZERS, 3-3/4 DIGIT DMM WITH DATALOGGER, 1 GSA, 200 MHZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Radwell International
Product Category Oscilloscopes Oscilloscopes
Product Number THS730A 267507
Product Name Digital Oscilloscope Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UTD2102CEX+ 100MHz 2Ch Digital Storage Oscilloscope - UTD2102CEX+ - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
Oscilloscopes - 2005280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details