Tektronix, Inc. Analog Oscilloscope 2465A

Description
The 2465A is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 4 Channel 350 MHz Analog Monochrome display 1 ns/div Sweep Rate The Tektronix 2465A has independent triggering on each channel and auto level circuitry that provides you hands-off triggering. With the position-independent triggering, trigger level remains constant whenever you reposition the display.
Datasheet
Description
The 2465A is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 4 Channel 350 MHz Analog Monochrome display 1 ns/div Sweep Rate The Tektronix 2465A has independent triggering on each channel and auto level circuitry that provides you hands-off triggering. With the position-independent triggering, trigger level remains constant whenever you reposition the display.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2465A - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2465A
Analog Oscilloscope 2465A
The 2465A is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 4 Channel 350 MHz Analog Monochrome display 1 ns/div Sweep Rate The Tektronix 2465A has independent triggering on each channel and auto level circuitry that provides you hands-off triggering. With the position-independent triggering, trigger level remains constant whenever you reposition the display.

The 2465A is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 4 Channel
  • 350 MHz
  • Analog Monochrome display
  • 1 ns/div Sweep Rate

The Tektronix 2465A has independent triggering on each channel and auto level circuitry that provides you hands-off triggering. With the position-independent triggering, trigger level remains constant whenever you reposition the display.

Supplier's Site Datasheet
Oscilloscope - 266468 - Radwell International
Willingboro, NJ, United States
Oscilloscope
266468
Oscilloscope 266468
DISCONTINUED BY MANUFACTURER, ANALOG OSCILLOSCOPES, 4 VERTICAL CHANNELS WITH DC TO 350 MHZ, 2 MV TO 5 V PER DIVISION, IN A 1-2-5 SEQUENCE, 1 MN OR 50 N INPUT RESISTANCE, 500 PS/DIV SWEEP RATE, 2 MV/DIV VERTICAL SENSITIVITY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ANALOG OSCILLOSCOPES, 4 VERTICAL CHANNELS WITH DC TO 350 MHZ, 2 MV TO 5 V PER DIVISION, IN A 1-2-5 SEQUENCE, 1 MN OR 50 N INPUT RESISTANCE, 500 PS/DIV SWEEP RATE, 2 MV/DIV VERTICAL SENSITIVITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Radwell International
Product Category Oscilloscopes Oscilloscopes
Product Number 2465A 266468
Product Name Analog Oscilloscope Oscilloscope
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1104 100MHz 4Ch Digital Storage Oscilloscope - UPO1104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2005525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details