Toshiba Corporation Oscilloscope TLP3123

Description
OPTOCOUPLER, GATE DRIVER, 1.5KV, SOP-4; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:4PINS; ISOLATION VOLTAGE:1.5KV; PRODUCT RANGE:TLP312; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS:1CHANNELS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, GATE DRIVER, 1.5KV, SOP-4; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:4PINS; ISOLATION VOLTAGE:1.5KV; PRODUCT RANGE:TLP312; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS:1CHANNELS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope - 109290030 - Radwell International
Willingboro, NJ, United States
Oscilloscope
109290030
Oscilloscope 109290030
OPTOCOUPLER, GATE DRIVER, 1.5KV, SOP-4; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:4PINS; ISOLATION VOLTAGE:1.5KV; PRODUCT RANGE:TLP312; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS:1CHANNELS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, GATE DRIVER, 1.5KV, SOP-4; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:4PINS; ISOLATION VOLTAGE:1.5KV; PRODUCT RANGE:TLP312; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS:1CHANNELS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Oscilloscopes
Product Number 109290030
Product Name Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

MSO2304X 300MHz 4Ch Mixed Signal Oscilloscope - MSO2304X - Uni-Trend US
Specs
Bandwidth 300 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Digital Storage Oscilloscopes - SDS1204CFL - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
Oscilloscopes - 7251160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details