Toshiba Corporation Oscilloscope TLP2310

Description
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:10MBPS; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:5PINS; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:10MBPS; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:5PINS; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope - 109233929 - Radwell International
Willingboro, NJ, United States
Oscilloscope
109233929
Oscilloscope 109233929
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:10MBPS; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:5PINS; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:10MBPS; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:5PINS; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Oscilloscopes
Product Number 109233929
Product Name Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
HD Digital Storage Oscilloscope - SDS2204X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
MSO1154HD 150MHz 4Ch MSO - MSO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details