Toshiba Corporation Oscilloscope TLP227G-2

Description
OPTOCOUPLER, GATE DRIVER, 2.5KV, DIP-8; NO. OF CHANNELS:2 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; ISOLATION VOLTAGE:2.5KV; PRODUCT RANGE:TLP227; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS:2CHANNELS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, GATE DRIVER, 2.5KV, DIP-8; NO. OF CHANNELS:2 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; ISOLATION VOLTAGE:2.5KV; PRODUCT RANGE:TLP227; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS:2CHANNELS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope - 109262512 - Radwell International
Willingboro, NJ, United States
Oscilloscope
109262512
Oscilloscope 109262512
OPTOCOUPLER, GATE DRIVER, 2.5KV, DIP-8; NO. OF CHANNELS:2 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; ISOLATION VOLTAGE:2.5KV; PRODUCT RANGE:TLP227; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS:2CHANNELS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, GATE DRIVER, 2.5KV, DIP-8; NO. OF CHANNELS:2 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; ISOLATION VOLTAGE:2.5KV; PRODUCT RANGE:TLP227; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS:2CHANNELS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Oscilloscopes
Product Number 109262512
Product Name Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Super Phosphor Oscilloscopes - SDS5052X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet; VGA
View Details
UPO3504E 500MHz 4Ch MSO (w/o Logic Pod) - UPO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000E4-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details