Tektronix, Inc. Oscilloscope 2236

Description
DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE, COUNTER MULTIMETER ANALOG , 90-250VAC, 48-440HZ, 100MHZ BANDWIDTH. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE, COUNTER MULTIMETER ANALOG , 90-250VAC, 48-440HZ, 100MHZ BANDWIDTH. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope - 266408 - Radwell International
Willingboro, NJ, United States
Oscilloscope
266408
Oscilloscope 266408
DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE, COUNTER MULTIMETER ANALOG , 90-250VAC, 48-440HZ, 100MHZ BANDWIDTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE, COUNTER MULTIMETER ANALOG , 90-250VAC, 48-440HZ, 100MHZ BANDWIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Analog Oscilloscope - 2236 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2236
Analog Oscilloscope 2236
The 2236 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: DC to 100 MHz Bandwidth 2 Channel Intergrated Counter/Timer/DMM 2 mV Sensitivity Advanced Trigger System Delayed Sweep Measurements 5 ns/div Sweep Rate Large, Bright CRT The Tektronix 2236 is a 100 MHz, 2 Channel Analog Oscilloscope with an integrated Counter/Timer/DMM. The Tektronix 2236 provides easy, accurate, and versatile measurements through microprocessor-drive n waveform analysis.

The 2236 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • DC to 100 MHz Bandwidth
  • 2 Channel
  • Intergrated Counter/Timer/DMM
  • 2 mV Sensitivity
  • Advanced Trigger System
  • Delayed Sweep Measurements
  • 5 ns/div Sweep Rate
  • Large, Bright CRT

The Tektronix 2236 is a 100 MHz, 2 Channel Analog Oscilloscope with an integrated Counter/Timer/DMM. The Tektronix 2236 provides easy, accurate, and versatile measurements through microprocessor-driven waveform analysis.

Supplier's Site Datasheet

Technical Specifications

  Radwell International ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number 266408 2236
Product Name Oscilloscope Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2104 100MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E3-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details