Toshiba Corporation Oscilloscope TLP292-4(GB,E

Description
OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOIC-16; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:50MA; ISOLATION VOLTAGE:3.75KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOIC-16; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:50MA; ISOLATION VOLTAGE:3.75KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope - 109296518 - Radwell International
Willingboro, NJ, United States
Oscilloscope
109296518
Oscilloscope 109296518
OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOIC-16; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:50MA; ISOLATION VOLTAGE:3.75KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOIC-16; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:50MA; ISOLATION VOLTAGE:3.75KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Oscilloscopes
Product Number 109296518
Product Name Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

MSO1254HD 250MHz 4Ch MSO - MSO1254HD - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
HD Digital Storage Oscilloscope - SDS3034X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; 2x USB 3.0 Host,1x USB 2.0 Host , USB 3.0 Device (USBTMC),1000M LAN ((VXI-11/Telnet/Socket/LXI)), External Triger In, Aux Out (Pass/Fail, Trigger Out)
View Details
Oscilloscopes - 2369005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 350 MHz
Features RoHS
View Details