Toshiba Corporation Oscilloscope TLP360J

Description
OPTOCOUPLER, TRIAC, 5KV, DIP-4; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:4PINS; ISOLATION VOLTAGE:5KV; TRIAC OPERATING MODE:NON ZERO CROSSING; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; PRODUCT RANGE:-; SVHC:NO SVHC (1 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, TRIAC, 5KV, DIP-4; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:4PINS; ISOLATION VOLTAGE:5KV; TRIAC OPERATING MODE:NON ZERO CROSSING; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; PRODUCT RANGE:-; SVHC:NO SVHC (1 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope - 109263683 - Radwell International
Willingboro, NJ, United States
Oscilloscope
109263683
Oscilloscope 109263683
OPTOCOUPLER, TRIAC, 5KV, DIP-4; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:4PINS; ISOLATION VOLTAGE:5KV; TRIAC OPERATING MODE:NON ZERO CROSSING; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; PRODUCT RANGE:-; SVHC:NO SVHC (1 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, TRIAC, 5KV, DIP-4; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:4PINS; ISOLATION VOLTAGE:5KV; TRIAC OPERATING MODE:NON ZERO CROSSING; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; PRODUCT RANGE:-; SVHC:NO SVHC (1 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Oscilloscopes
Product Number 109263683
Product Name Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

MSO3054X 500MHz 4Ch Mixed Signal Oscilloscope - MSO3054X - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 7251081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Firmware & Utilities - MT2001A - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details