Tektronix, Inc. Oscilloscope TDS3034B

Description
DISCONTINUED BY MANUFACTURER, DIGITAL PHOSPHOR OSCILLOSCOPE, DPO, E*SCOPE, 300 MHZ, 4 CHANNEL, 2.5 GS/S PER CHANNEL, FULL VGA COLOR LCD. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, DIGITAL PHOSPHOR OSCILLOSCOPE, DPO, E*SCOPE, 300 MHZ, 4 CHANNEL, 2.5 GS/S PER CHANNEL, FULL VGA COLOR LCD. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope - 132006452 - Radwell International
Willingboro, NJ, United States
Oscilloscope
132006452
Oscilloscope 132006452
DISCONTINUED BY MANUFACTURER, DIGITAL PHOSPHOR OSCILLOSCOPE, DPO, E*SCOPE, 300 MHZ, 4 CHANNEL, 2.5 GS/S PER CHANNEL, FULL VGA COLOR LCD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DIGITAL PHOSPHOR OSCILLOSCOPE, DPO, E*SCOPE, 300 MHZ, 4 CHANNEL, 2.5 GS/S PER CHANNEL, FULL VGA COLOR LCD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Digital Oscilloscope - TDS3034B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS3034B
Digital Oscilloscope TDS3034B
The TDS3034B is a 300 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz Channels: 4 Sample Rate: 2.5GS/s Record Length: 10K points 3,600 wfms/s Continuous Waveform Capture Rate Full VGA Color LCD 25 Automatic Measurements FFT Standard Multi-language User Interface QuickMenu Graphical User Interface for Easy Operation WaveAlert™ Automatic Waveform Anomaly Detection Optional Internal Battery Operation up to 3 Hours Plug-in Printer for Portable Documentation of Results TekProbe™ Interface Supports Active, Differential and Current Probes for Automatic Scaling and Units OpenChoice® Solutions Simplify Instrument Control, Documentation and Analysis e*Scope® Web-based Remote Control Built-in Ethernet Port GPIB, RS232, VGA TDSPCS1 OpenChoice Software WaveStar™ Software Integration with Third-party Software Application Modules for Specialized Analysis Advanced Analysis Module Limit Testing Module Telecommunications Mask Testing Module Extended Video Module 601 Serial Digital Video Module Applications: Digital Design and Debug and Test Video Installation and Service Power Supply Design Education and Training Telecommunications Mask Testing Manufacturing test The TDS3000B packs the power of a DPO, digital real-time (DRT) sampling technology, WaveAlert waveform anomaly detection, OpenChoice documentation and analysis solutions and five application-specific modules into a lightweight, battery-capable design. A DPO Provides a Greater Level of Insight into Complex Signals The TDS3000B Series DPO delivers 3,600 wfms/s continuous waveform capture rate to capture glitches and infrequent events three times faster than comparable oscilloscopes. Some oscilloscope vendors claim high waveform capture rates for short bursts of time, but only DPOs can deliver these fast waveform capture rates on a continuous basis – saving minutes, hours or even days by quickly revealing the nature of faults so advanced triggers can be applied to isolate them. In addition, the TDS3000B DPO’s real-time intensity grading highlights the details about the “history” of a signal’s activity, making it easier to understand the characteristics of the waveforms you’ve captured. Higher Speeds Demand Greater Bandwidth You face faster clock rates and edge speeds, increasingly complex signals and mounting time-to-market pressures. The higher the bandwidth of your oscilloscope, the more accurate the reproduction of your signal. The TDS3000B Series offers a wide range of bandwidths from 100 MHz to 600 MHz to best suit the needs of your most demanding projects, so that you can complete your tasks on time and with confidence. Quickly Debug and Characterize Signals with DRT Sampling Technology and Sin(x)/x Interpolation The TDS3000B Series combines unique digital real-time (DRT) sampling technology with sin(x)/x interpolation to allow you to accurately characterize a wide range of signal types on all channels simultaneously. This sampling technology makes it possible to capture high-frequency information, such as glitches and edge anomalies, that eludes other oscilloscopes in its class, while sin(x)/x interpolation ensures precise reconstruction of each waveform. The result – a complete view of your signal to speed debug and characterization. Enhanced Troubleshooting Ability WaveAlert™ waveform anomaly detection speeds your troubleshooting tasks by helping you find those elusive problems faster. WaveAlert detection monitors the incoming signals on all channels and will detect and highlight any waveform that deviates from the normal waveform being acquired. Because the TDS3000B oscilloscope can stop acquisition, sound a beep, make a hard copy or save the waveform when it detects an anomaly, you can run tests over long time periods – even unattended – to find those challenging, very infrequent failures. Simple, Speedy Documentation and Analysis OpenChoice® solutions deliver simple, seamless integration between the oscilloscope and the PC. Using a standard built-in Ethernet port, e*Scope® web-based remote control allows you to control your TDS3000B oscilloscope from anywhere, using the Internet and your PC. With the optional TDS3GV communication module, floppy disk, TDSPCS1 OpenChoice software and integration with third-party software, the TDS3000B Series provides you with multiple choices to easily capture, transfer, document and analyze your measurement results. This seamless integration extends the power and value of these brilliantly engineered, affordable oscilloscopes. Flexible Features for Every Application Optional application modules enable you to transform your oscilloscope into a specialized tool for limit testing, telecommunications mask testing, and video troubleshooting. And, with its lightweight, compact size and battery pack, the TDS3000B Series oscilloscope can go wherever it is needed. It weighs only 4.5 kilograms (9.8 lbs), with battery installed. Use the optional plug-in thermal printer to instantly document your work, even in the field. The image is a representation of selection. See specifications for product details.

The TDS3034B is a 300 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 300 MHz
  • Channels: 4
  • Sample Rate: 2.5GS/s
  • Record Length: 10K points
  • 3,600 wfms/s Continuous Waveform Capture Rate
  • Full VGA Color LCD
  • 25 Automatic Measurements
  • FFT Standard
  • Multi-language User Interface
  • QuickMenu Graphical User Interface for Easy Operation
  • WaveAlert™ Automatic Waveform Anomaly Detection
  • Optional Internal Battery Operation up to 3 Hours
  • Plug-in Printer for Portable Documentation of Results
  • TekProbe™ Interface Supports Active, Differential and Current Probes for Automatic Scaling and Units

OpenChoice® Solutions Simplify Instrument Control, Documentation and Analysis

  • e*Scope® Web-based Remote Control
  • Built-in Ethernet Port
  • GPIB, RS232, VGA
  • TDSPCS1 OpenChoice Software
  • WaveStar™ Software
  • Integration with Third-party Software

Application Modules for Specialized Analysis

  • Advanced Analysis Module
  • Limit Testing Module
  • Telecommunications Mask Testing Module
  • Extended Video Module
  • 601 Serial Digital Video Module

Applications:

  • Digital Design and Debug and Test
  • Video Installation and Service
  • Power Supply Design
  • Education and Training
  • Telecommunications Mask Testing
  • Manufacturing test

The TDS3000B packs the power of a DPO, digital real-time (DRT) sampling technology, WaveAlert waveform anomaly detection, OpenChoice documentation and analysis solutions and five application-specific modules into a lightweight, battery-capable design.

A DPO Provides a Greater Level of Insight into Complex Signals

The TDS3000B Series DPO delivers 3,600 wfms/s continuous waveform capture rate to capture glitches and infrequent events three times faster than comparable oscilloscopes. Some oscilloscope vendors claim high waveform capture rates for short bursts of time, but only DPOs can deliver these fast waveform capture rates on a continuous basis – saving minutes, hours or even days by quickly revealing the nature of faults so advanced triggers can be applied to isolate them.

In addition, the TDS3000B DPO’s real-time intensity grading highlights the details about the “history” of a signal’s activity, making it easier to understand the characteristics of the waveforms you’ve captured.

Higher Speeds Demand Greater Bandwidth

You face faster clock rates and edge speeds, increasingly complex signals and mounting time-to-market pressures. The higher the bandwidth of your oscilloscope, the more accurate the reproduction of your signal. The TDS3000B Series offers a wide range of bandwidths from 100 MHz to 600 MHz to best suit the needs of your most demanding projects, so that you can complete your tasks on time and with confidence.

Quickly Debug and Characterize Signals with DRT Sampling Technology and Sin(x)/x Interpolation

The TDS3000B Series combines unique digital real-time (DRT) sampling technology with sin(x)/x interpolation to allow you to accurately characterize a wide range of signal types on all channels simultaneously.
This sampling technology makes it possible to capture high-frequency information, such as glitches and edge anomalies, that eludes other oscilloscopes in its class, while sin(x)/x interpolation ensures precise reconstruction of each waveform. The result – a complete view of your signal to speed debug and characterization.

Enhanced Troubleshooting Ability

WaveAlert™ waveform anomaly detection speeds your troubleshooting tasks by helping you find those elusive problems faster. WaveAlert detection monitors the incoming signals on all channels and will detect and highlight any waveform that deviates from the normal waveform being acquired. Because the TDS3000B oscilloscope can stop acquisition, sound a beep, make a hard copy or save the waveform when it detects an anomaly, you can run tests over long time periods – even unattended – to find those challenging, very infrequent failures.

Simple, Speedy Documentation and Analysis

OpenChoice® solutions deliver simple, seamless integration between the oscilloscope and the PC. Using a standard built-in Ethernet port, e*Scope® web-based remote control allows you to control your TDS3000B oscilloscope from anywhere, using the Internet and your PC. With the optional TDS3GV communication module, floppy disk, TDSPCS1 OpenChoice software and integration with third-party software, the TDS3000B Series provides you with multiple choices to easily capture, transfer, document and analyze your measurement results. This seamless integration extends the power and value of these brilliantly engineered, affordable oscilloscopes.

Flexible Features for Every Application

Optional application modules enable you to transform your oscilloscope into a specialized tool for limit testing, telecommunications mask testing, and video troubleshooting.

And, with its lightweight, compact size and battery pack, the TDS3000B Series oscilloscope can go wherever it is needed. It weighs only 4.5 kilograms (9.8 lbs), with battery installed. Use the optional plug-in thermal printer to instantly document your work, even in the field.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  Radwell International ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number 132006452 TDS3034B
Product Name Oscilloscope Digital Oscilloscope
Bandwidth 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3034X 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034X - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Super Phosphor Oscilloscopes - SDS2074X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 70 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
Oscilloscopes - 2372475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 350 MHz
Features RoHS
View Details