Tektronix, Inc. Oscilloscope TDS210

Description
TEKTRONIX Test Equipment TDS210
Datasheet
Description
TEKTRONIX Test Equipment TDS210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope -  - Radwell International
Willingboro, NJ, United States
Oscilloscope
Oscilloscope
TEKTRONIX Test Equipment TDS210

TEKTRONIX Test Equipment TDS210

Supplier's Site
Oscilloscope - 267452 - Radwell International
Willingboro, NJ, United States
Oscilloscope
267452
Oscilloscope 267452
DISCONTINUED BY MANUFACTURER, DIGITAL REAL-TIME OSCILLOSCOPE, TDS 200 SERIES, 2-CHANNEL, 60 MHZ BANDWIDTH, 1 GS/S SAMPLE RATE, 8-BIT RESOLUTION, 2500 SAMPLE POINTS PER CHANNEL, 2MV TO 5V / DIV. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DIGITAL REAL-TIME OSCILLOSCOPE, TDS 200 SERIES, 2-CHANNEL, 60 MHZ BANDWIDTH, 1 GS/S SAMPLE RATE, 8-BIT RESOLUTION, 2500 SAMPLE POINTS PER CHANNEL, 2MV TO 5V / DIV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Digital Oscilloscope - TDS210 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS210
Digital Oscilloscope TDS210
The TDS210 is a 60 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz 2 Channels plus external trigger 1 GS/s Sample Rate on all Channels Record Length: 2.5 kpts Dual Timebase Automatic Measurements Multi-language User Interface Autoset Waveform and Setup Memories Extended Capabilities Are Provided with Optional Modules, Software and Probing Applications Applications: Design and Debug Service and Repair Manufacturing Test and Quality Control Education and Training Characteristics Signal Acquisition System Sensitivity (with calibrated fine adjustment): 2 mV to 5V/div (bandwidth limited to 20 MHz at 2 mV/div and 5 mV/div, in all modes, and 20 MHz at 10 mV/div in Peak Detect mode). Vertical Zoom: Vertically expand or compress a live or stopped waveform Automatic Measurements: Period, Frequency, Cycle RMS, Mean, Peak to Peak Acquisition Modes: Sample, Average, Peak Detect: High frequency and random glitch capture; captures glitches as narrow as 10 ns using acquisition hardware at all time/div settings between 5 μs/div and 5 s/div Calibrated Position Range Volts/Div Setting: 2 mV to 200 mV/div; Offset Range: ±2 V; >200 mV to 5 V/div; Offset Range: ±50 V Calibrated Position Range Volts/Div Setting: 2 mV to 200 mV/div; Offset Range: ±2 V; >200 mV to 5 V/div; Offset Range: ±50 V Time Base System (Main and Window) Horizontal Zoom: Horizontally expand or compress a live or stopped waveform Time/Division Range: 5 ns to 5 s/div Record Length: 2500 sample points per channel Horizontal Accuracy: ± 0.01% Non-Volatile Storage Waveform Display: Two 2500 point reference waveforms Waveform Storage: Two 2500 point reference waveforms (TDS 210, TDS 220), four 2500 point reference waveforms (TDS 224) Setups: 5 front panel setups Triggering System (Main Only) Trigger Type: Edge (Rising or Falling), Video, Set to 50% Video Trigger Type: Triggers on Fields or Lines from sync-negative composite video; triggers on broadcast standard NTSC, PAL, or SECAM video Trigger Mode: Auto, Normal, Single Sweep Trigger Source: TDS 210 and TDS 220: CH1, CH2, Ext, Ext/5. TDS 224: CH1, CH2, CH3, CH4 Trigger View: Displays trigger signal while trigger view button depressed Cursors Types: Voltage, Time Measurements: δT, 1/δT, δV Waveform Processing Arithmetic Operators: Add, Subtract Sources: CH1 ± CH2, CH3 ± CH4 Autoset: Single button automatic setup on selected input signal for vertical, horizontal, and trigger systems Display System Robust, backlit LCD with adjustable multilevel contrast Interpolation: Sin(x)/x Modes: Vector, Dots, Dot Persistence Format: YT and XY Hardcopy Capability Printer/File Formats: Thinkjet, Deskjet, Laserjet, Epson (9 or 24 pin), BMP, PCX, IMG, EPS, DPU 411, DPU 412 Hardcopy Layout: Landscape or Portrait Environmental and Safety Temperature: 0° C to +50° C (operating); -20° C to +60° C (non-operating) Humidity: Up to 90% RH at or below +40° C; Up to 60% RH from 41° C to 50° C (operating and non-operating) Altitude: Up to 2000 m (operating) Electromagnetic Emissions: Meets Directive 89/336/EEC for Electromagnetic Compatibility; FCC Code of Federal Regulations, 47 CFR, Part 15, Subpart B, Class A Safety: UL 3111, EN61010, CAN/CSAC22.2 No. 1010.1-92. The TDS 200 Oscilloscopes have quickly become the benchmark for low-cost oscilloscopes. Offering an unbeatable combination of performance, reliability and versatility, the TDS 200 Series offers breakthrough digital and real-time advantages at low-cost analog oscilloscope prices. Affordable Digital Performance No other digital oscilloscope offers as much bandwidth and sample rate for the price. By sampling at 10 and 16 times their bandwidths on all channels, the TDS 200 Series oscilloscopes provide accurate real-time acquisition up to their full bandwidth. Versatility and Flexibility The portable form factor provides increased versatility, allowing the instrument to be easily moved or safely stored away when not in use. Easy to Use The user interface is similar to that of an analog oscilloscope, but with improvements that reduce learning time and increase efficiency. The Personal Oscilloscope The TDS 200 Series oscilloscopes are designed for people who demand the ultimate in oscilloscope value. If an inexpensive yet high performance oscilloscope is needed for the bench, production line, or training lab, a TDS 200 Series Digital Real-Time Oscilloscope is the best choice. The image is a representation of selection. See specifications for product details.

The TDS210 is a 60 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 60 MHz
  • 2 Channels plus external trigger
  • 1 GS/s Sample Rate on all Channels
  • Record Length: 2.5 kpts
  • Dual Timebase
  • Automatic Measurements
  • Multi-language User Interface
  • Autoset
  • Waveform and Setup Memories
  • Extended Capabilities Are Provided with Optional Modules, Software and Probing Applications

Applications:

  • Design and Debug
  • Service and Repair
  • Manufacturing Test and Quality Control
  • Education and Training

Characteristics

Signal Acquisition System

  • Sensitivity (with calibrated fine adjustment): 2 mV to 5V/div (bandwidth limited to 20 MHz at 2 mV/div and 5 mV/div, in all modes, and 20 MHz at 10 mV/div in Peak Detect mode).
  • Vertical Zoom: Vertically expand or compress a live or stopped waveform
  • Automatic Measurements: Period, Frequency, Cycle RMS, Mean, Peak to Peak
  • Acquisition Modes: Sample, Average, Peak Detect: High frequency and random glitch capture; captures glitches as narrow as 10 ns using acquisition hardware at all time/div settings between 5 μs/div and 5 s/div
  • Calibrated Position Range
  • Volts/Div Setting: 2 mV to 200 mV/div; Offset Range: ±2 V; >200 mV to 5 V/div; Offset Range: ±50 V

Calibrated Position Range

  • Volts/Div Setting: 2 mV to 200 mV/div; Offset Range: ±2 V; >200 mV to 5 V/div; Offset Range: ±50 V

Time Base System (Main and Window)

  • Horizontal Zoom: Horizontally expand or compress a live or stopped waveform
  • Time/Division Range: 5 ns to 5 s/div
  • Record Length: 2500 sample points per channel
  • Horizontal Accuracy: ± 0.01%

Non-Volatile Storage

  • Waveform Display: Two 2500 point reference waveforms
  • Waveform Storage: Two 2500 point reference waveforms (TDS 210, TDS 220), four 2500 point reference waveforms (TDS 224)
  • Setups: 5 front panel setups

Triggering System (Main Only)

  • Trigger Type: Edge (Rising or Falling), Video, Set to 50%
  • Video Trigger Type: Triggers on Fields or Lines from sync-negative composite video; triggers on broadcast standard NTSC, PAL, or SECAM video
  • Trigger Mode: Auto, Normal, Single Sweep
  • Trigger Source: TDS 210 and TDS 220: CH1, CH2, Ext, Ext/5. TDS 224: CH1, CH2, CH3, CH4
  • Trigger View: Displays trigger signal while trigger view button depressed

Cursors

  • Types: Voltage, Time
  • Measurements: ΔT, 1/ΔT, ΔV

Waveform Processing

  • Arithmetic Operators: Add, Subtract
  • Sources: CH1 ± CH2, CH3 ± CH4
  • Autoset: Single button automatic setup on selected input signal for vertical, horizontal, and trigger systems

Display System

  • Robust, backlit LCD with adjustable multilevel contrast
  • Interpolation: Sin(x)/x
  • Modes: Vector, Dots, Dot Persistence
  • Format: YT and XY

Hardcopy Capability

  • Printer/File Formats: Thinkjet, Deskjet, Laserjet, Epson (9 or 24 pin), BMP, PCX, IMG, EPS, DPU 411, DPU 412
  • Hardcopy Layout: Landscape or Portrait

Environmental and Safety

  • Temperature: 0° C to +50° C (operating); -20° C to +60° C (non-operating)
  • Humidity: Up to 90% RH at or below +40° C; Up to 60% RH from 41° C to 50° C (operating and non-operating)
  • Altitude: Up to 2000 m (operating)
  • Electromagnetic Emissions: Meets Directive 89/336/EEC for Electromagnetic Compatibility; FCC Code of Federal Regulations, 47 CFR, Part 15, Subpart B, Class A
  • Safety: UL 3111, EN61010, CAN/CSAC22.2 No. 1010.1-92.

The TDS 200 Oscilloscopes have quickly become the benchmark for low-cost oscilloscopes. Offering an unbeatable combination of performance, reliability and versatility, the TDS 200 Series offers breakthrough digital and real-time advantages at low-cost analog oscilloscope prices.

Affordable Digital Performance
No other digital oscilloscope offers as much bandwidth and sample rate for the price. By sampling at 10 and 16 times their bandwidths on all channels, the TDS 200 Series oscilloscopes provide accurate real-time acquisition up to their full bandwidth.

Versatility and Flexibility
The portable form factor provides increased versatility, allowing the instrument to be easily moved or safely stored away when not in use.

Easy to Use
The user interface is similar to that of an analog oscilloscope, but with improvements that reduce learning time and increase efficiency.

The Personal Oscilloscope
The TDS 200 Series oscilloscopes are designed for people who demand the ultimate in oscilloscope value. If an inexpensive yet high performance oscilloscope is needed for the bench, production line, or training lab, a TDS 200 Series Digital Real-Time Oscilloscope is the best choice.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  Radwell International ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number TDS210
Product Name Oscilloscope Digital Oscilloscope
Bandwidth 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Super Phosphor Oscilloscopes - SDS1102X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 1 (# channels)
Host Interface USB; Ethernet
View Details
Oscilloscopes - 7251094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details