Toshiba Corporation Oscilloscope TLP174GA

Description
OPTOCOUPLER, GATE DRIVER, 1.5KV, SOP-4; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:4PINS; ISOLATION VOLTAGE:1.5KV; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS:1CHANNELS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, GATE DRIVER, 1.5KV, SOP-4; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:4PINS; ISOLATION VOLTAGE:1.5KV; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS:1CHANNELS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope - 109243542 - Radwell International
Willingboro, NJ, United States
Oscilloscope
109243542
Oscilloscope 109243542
OPTOCOUPLER, GATE DRIVER, 1.5KV, SOP-4; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:4PINS; ISOLATION VOLTAGE:1.5KV; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS:1CHANNELS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, GATE DRIVER, 1.5KV, SOP-4; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:4PINS; ISOLATION VOLTAGE:1.5KV; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS:1CHANNELS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Oscilloscopes
Product Number 109243542
Product Name Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E4-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO3354E 350MHz 4+16Ch Mixed Signal Oscilloscope - MSO3354E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details